location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Green Plugs), 6-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P005-006-GN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168368 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:01:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - C14 coupler Straight Male
  • - C13 coupler Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler :
The long product name of Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Green Plugs), 6-ft.
More>>>
Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler:
The official description of Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite's P005-006-GN in server applications that require a higher rated, heavier gauge cable, as well as quick and easy identification. Green colored ends help immediatly identify which piece of equipment is plugged into a PDU or UPS. C13 to C14 connectors, 3 x 14 AWG conductors, 15A rating, 100-250V.
- Easily identifiable Green color coded ends
- Molded, Heavy-Duty Power Cable, 6 ft.
- IEC-60320-C13 to IEC-60320-C14
- 14 AWG x 3C, SJT, 15A, 100-250 Volt
- RoHS Compliant
- UL Listed

Short summary description Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler:
This short summary of the Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P005-006-GN, 1,8 m, C14 coupler, C13 coupler, SJT, 100 - 250 V, 15 A

Long summary description Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler:
This is an auto-generated long summary of Tripp Lite P005-006-GN power cable Black 1,8 m C14 coupler C13 coupler based on the first three specs of the first five spec groups.

Tripp Lite P005-006-GN. Cable length: 1,8 m, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 15 A

Country Distributor
United Kingdom 1 distributor(s)