location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 501A toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
501A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6470-67901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327450429
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:27:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 501A toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP 501A toner cartridge 1 pc(s) Original Black :
The long product name of HP 501A toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

501A Black Original LaserJet Toner Cartridge
More>>>
HP 501A toner cartridge 1 pc(s) Original Black:
The official description of HP 501A toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for DIY and general office business and professional documents from proposals to brochures that use colour to deliver a compelling, persuasive message to enhance and endorse products, services or ideas.
Sharp blacks and brilliant colours, fast and easy. New HP ColorSphere toner is tuned with the printing system to optimise quality and reliability. When hassle-free, photo-quality printing is this easy, you're more productive and that's real value.

Short summary description HP 501A toner cartridge 1 pc(s) Original Black:
This short summary of the HP 501A toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 501A, 6000 pages, Black, 1 pc(s)

Long summary description HP 501A toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 501A toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 501A. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet P2014, HP Color LaserJet 3600/3800/CP3505
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
430 mm
Depth
120 mm
Height
205 mm
Weight
1,2 kg
Packaging data
Package width
430 mm
Package depth
120 mm
Package height
205 mm
Package weight
1,5 kg
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)