location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 5505 Flat clinch Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55050035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432357420
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:28:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Leitz 5505 Flat clinch Blue, Grey :
The long product name of Leitz 5505 Flat clinch Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nexxt 5505 Flat Clinch Stapler, blue, 3 mm, 280 g
More>>>
Leitz 5505 Flat clinch Blue, Grey:
The official description of Leitz 5505 Flat clinch Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You just want to staple a few sheets of paper and it results in a jammed staple, which is very inconvenient and damages your document… not what you need! With Leitz, jammed staplers are a thing of the past! Innovative, patented features make Leitz the first stapler in the market that addresses real issues!

Features:
- Innovative DIT technology for perfect stapling everytime! 30 sheet capacity.
- Flat clinch stapling reduces stapling height by 30% so the piles of paper stack lower and don't bunch up in the corner of the file.
- Ideal for frequent use in offices and home offices. The innovative flat clinch technology saves up to 30% space in your file.
- Nailed stapling possible, staples included
- Spring loading mechanism
- Capacity : 30 sheets (80gsm paper)

Short summary description Leitz 5505 Flat clinch Blue, Grey:
This short summary of the Leitz 5505 Flat clinch Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 5505, 30 sheets, Blue, Grey, Flat clinch, Metal, Plastic, 80 g/m², 3 mm

Long summary description Leitz 5505 Flat clinch Blue, Grey:
This is an auto-generated long summary of Leitz 5505 Flat clinch Blue, Grey based on the first three specs of the first five spec groups.

Leitz 5505. Stapling capacity: 30 sheets, Product colour: Blue, Grey, Clinch type: Flat clinch. Weight: 280 g, Dimensions (WxDxH): 40 x 145 x 61 mm. Number of staples included: 200 pc(s)

Features
Tacking *
Yes
Clinch type
Flat clinch
Product colour *
Blue, Grey
Material
Metal, Plastic
Media weight
80 g/m²
Throat depth
3 mm
Stapling capacity *
30 sheets
Features
Staples loading system
Top
Capacity
200 staples
Weight & dimensions
Weight
280 g
Dimensions (WxDxH)
40 x 145 x 61 mm
Packaging content
Staples included
Yes
Number of staples included
200 pc(s)