location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P7230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-208100-002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1,2 GHz
  • - 26,9 cm (10.6") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - 945GMS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Short summary description Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P7230, Intel® Core™ Duo, 1,2 GHz, 26,9 cm (10.6"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26,9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P7230. Processor family: Intel® Core™ Duo, Processor frequency: 1,2 GHz. Display diagonal: 26,9 cm (10.6"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: 945GMS. Operating system installed: Windows Vista Business. Weight: 1,25 kg

Display
Display diagonal *
26,9 cm (10.6")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1,2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
945GMS
Discrete graphics card *
Yes
Maximum graphics card memory
0,224 GB
Audio
Audio system
Sigmatel STAC9228
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Parallel ports quantity
1
Performance
Motherboard chipset
Intel 945GMS Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Width
273 mm
Depth
201 mm
Height
30 mm
Weight *
1,25 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
273 x 201 x 30 mm
Display
LCD
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:05
Uk has collected 28 expert reviews for Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26.9 cm (10.6") 1 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-24 01:52:04
The Fujitsu Siemens Lifebook P7230 is a portable and robust laptop that travels well. But although good its performance isnt amazing, and its far from inexpensive. If portability is high on your list of priorities when it comes to choosing a lapto...
Bottom line The Fujitsu Siemens Lifebook P7230 is well equipped for the harsh life on the road and would make an ideal travel companion if thats your main focus. However, its performance and specifications are a little subpar. We also think its very expensive...
80%
zdnet.co.uk
Updated:
2014-05-24 01:52:04
The LifeBook P7230 isnt the most stylish of ultraportables and we have a few minor niggles, but overall it performs very solidly indeed.
Good Small and light, Integrated 3G/HSDPA, Fingerprint scanner...
Bad Only two USB slots, No clasp to keep the notebook closed, Touchpad is small...
Bottom line The LifeBook P7230 isnt the most stylish of ultraportables and we have a few minor niggles, but overall it performs very solidly indeed...
73%
pcadvisor.co.uk
Updated:
2014-05-24 01:52:04
Attention, all you Legally Blonde fans, the Fujitsu LifeBook P7230 now comes with a hot-pink lid for US customers. recently reviewed its, ahem, more masculine twin for UK users. This Limited Pink Edition Fujitsu LifeBook P7230 ultraportable looks a...
Bottom line If flying your pink proudly (via a light-as-a-powder-puff notebook) matters as much to you as getting work done, the Limited Pink Edition Fujitsu LifeBook P7230 might be all the notebook you need. But if you value productivity, invest the $1,679 that...
70%
itpro.co.uk
Updated:
2014-05-24 01:52:04
Ultraportable PCs have to sacrifice something to get this small. In the case of the LifeBook P7230 the core functions of battery life, drives and networking remain intact. The keyboard is small and the Core Solo processor limits the performance for mul...
Bottom line Ultraportable PCs have to sacrifice something to get this small. In the case of the LifeBook P7230 the core functions of battery life, drives and networking remain intact. The keyboard is small and the Core Solo processor limits the performance for mul...
67%
pocket-lint.com
Updated:
2014-05-24 01:52:05
Too small or just right?...
Good Stunning battery life, lightweight...
Bad Rather slow...
Bottom line For such a lightweight notebook it isn’t the slimmest of machines but it has an amazingly long battery life...
80%
pcauthority.com.au
Updated:
2014-05-24 01:52:05
A very well-built ultraportable that?s great value, but a bit too small.
83%
pcadvisor.co.uk
Updated:
2014-05-24 01:52:05
The LifeBook P7230 is the lightest laptop weve reviewed that includes an integrated optical drive. It weighs 1.2kg, with a dual-layer DVD burner in place. Although the 1kg Asus U1F has the edge in performance, the Fujitsu has a better keyboard, cost...
Bottom line The LifeBook P7230 is a remarkable feat of laptop engineering: extremely light despite including an optical drive, and equipped with a nice little screen and a good keyboard. Its slow, but if email, light work and online researching on the go are all...
80%
Zdnet.com.au
Updated:
2014-05-24 01:52:05
A sleek-looking ultraportable, the Fujitsu LifeBook P7230 will turn heads with its polished design, but its middling performance make it best suited for basic office tasks.
0%
goodgearguide.com.au
Updated:
2014-05-24 01:52:05
The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very easy to carry around.
Good Good battery life, 10in screen, Eco mode button, optical drive can be replaced with a spare battery.
Bad Performance The Final Word The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very...
Bottom line The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very easy to carry around.
70%
pcauthority.com.au
Updated:
2014-05-24 01:52:05
You could fit four of these in the same dimensions of a gargantuan desktop replacement laptop.
0%