location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPAF07 Filter kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A07
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946241838
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 21:12:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPAF07 Filter kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Filter kit
  • - Brand compatibility: Epson
  • - Grey
Long product name Epson ELPAF07 Filter kit :
The long product name of Epson ELPAF07 Filter kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter - ELPAF07
More>>>
Short summary description Epson ELPAF07 Filter kit:
This short summary of the Epson ELPAF07 Filter kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAF07, Filter kit, Epson, Grey, PowerLite 830p/835p, 30 mm, 125 mm

Long summary description Epson ELPAF07 Filter kit:
This is an auto-generated long summary of Epson ELPAF07 Filter kit based on the first three specs of the first five spec groups.

Epson ELPAF07. Product type: Filter kit, Brand compatibility: Epson, Product colour: Grey. Package width: 30 mm, Package depth: 125 mm, Package height: 100 mm. Quantity per pallet: 2200 pc(s), Quantity per pack: 1 pc(s), Pallet length: 120 cm

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product colour
Grey
Compatibility
PowerLite 830p/835p
Weight & dimensions
Package width
30 mm
Package depth
125 mm
Package height
100 mm
Package weight
0,54 g
Technical details
Country of origin
China
Logistics data
Quantity per pallet
2200 pc(s)
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
114 cm
Quantity per pallet layer
220 pc(s)
Quantity per pallet layer (UK)
280 pc(s)
Quantity per pallet (UK)
2800 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
114 cm
Country Distributor
United Kingdom 1 distributor(s)