location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Giraffe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twinpack T0711H DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07114H20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946384832 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 2
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black :
The long product name of Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Twinpack T0711H DURABrite Ultra Ink
More>>>
Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black:
The official description of Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with high-capacity inks
High-capacity ‘Giraffe’ inks are ideal if you print high volumes and are happy to make a bigger up-front investment to help reduce your business printing costs.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black:
This short summary of the Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Giraffe T0711H, Black, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson Giraffe T0711H ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson Giraffe T0711H. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus SX610FW - Epson Stylus SX600FW - Epson Stylus SX515W - Epson Stylus SX510W - Epson Stylus SX415 - Epson Stylus SX410 - Epson Stylus SX405WiFi - Epson Stylus SX405 - Epson Stylus SX400 - Epson Stylus SX218 - Epson Stylus SX215 - Epson Stylus SX210 - Epson Stylus SX205 - Epson Stylus SX200 - Epson Stylus Office BX610FW - Epson Stylus Office BX600FW - Epson Stylus Office BX310FN - Epson Stylus Office BX300F - Epson Stylus Office B40W - Epson Stylus Office B1100 - Epson Stylus DX9400F Wifi-Edition - Epson Stylus DX9400F - Epson Stylus DX8450 - Epson Stylus DX8400 - Epson Stylus DX7450 - Epson Stylus DX7400 - Epson Stylus D120 Network Edition - Epson Stylus D120
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
2
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T07114H20
Country of origin
China
Colour
No
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
141 mm
Depth
112 mm
Height
40 mm
Weight
88 g
Packaging data
Package width
150 mm
Package depth
43 mm
Package height
120 mm
Other features
Certification
CE
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
150 cm
Quantity per pallet
1800 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Quantity per master (outer) case
6 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
150 cm
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
180 pc(s)
Quantity per pallet layer (UK)
180 pc(s)
Minimum order quantity
6 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)