location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc5750
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE023ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - 4400+ 2,3 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD±RW
  • - Windows Vista Business
Warranty: standard statement: On-siteOne-year (1-1-1) limiteddelivers one year of on-site, next business day. Terms and conditions may vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business :
The long product name of HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A new chassis design with optimized thermals and acoustics to help maximize PC performance and minimize disruption, offering increased power and expandability in a Microtower configuration.
More>>>
HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business:
The official description of HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Building a high-performing team? You need PCs that work as hard as you do. With advanced performance and power efficiency, standard productivity features and stable, long lifecycles, the HP Compaq dc5750 Business Desktop PC provides a great alternative choice for your demanding business environment.

Short summary description HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business:
This short summary of the HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC, 2,3 GHz, 4400+, 1 GB, DDR2-SDRAM, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business:
This is an auto-generated long summary of HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC. Processor frequency: 2,3 GHz, Processor model: 4400+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Product type: PC. Weight: 10,7 kg

Processor
Processor model *
4400+
Processor frequency *
2,3 GHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Optical drive type *
DVD±RW
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 VGA port, 1 DVI-D, 1 optional serial port, 1 parallel, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front: 2 USB 2.0, headphone and microphone
Design
Country of origin
China
Performance
Audio system
Integrated High Definition audio with Realtek 2 channel ALC260 codec
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Applications supported
Windows Vista Premium ready
Bundled software
Altiris Deployment Solution Agent, HP Client Manager Software, HP OpenView, HP Backup and Recovery Manager HP Client Management Solutions, HP Backup and Recovery Manager, Computer Setup Utility, Symantec AntiVirus with 60 day Live Update, Microsoft Internet Explorer, PDF Complete, Altiris Local Recovery, HP Open View Radia Management Agent; Optional preloaded software (one or more options possible), only for certain configurations: Microsoft Office 2003 Basic, Microsoft Office 2003 Small Business, Microsoft Office Ready 2007
Power
Power consumption (typical)
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
177 mm
Depth *
428 mm
Height *
377 mm
Weight *
10,7 kg
Other features
Video card features
RAMDAC: Integrated 400-MHz DAC; Controller Clock Speed: 400 MHz; Overlay Planes: Back end overlay supporting Motion Adaptive De-Interlacing; Max Color Depth: 32-bits/pixel; Maximum Vertical Refresh Rate: Supports resolutions up to 2045x1536 @ 32bpp.; Multi-display Support: Up to 2 displays can be supported via the motherboard's VGA and DVI-D connectors. An additional 2 displays can be supported via the ATI discrete graphics card. Dual independent display modes are supported; Operating Systems: Microsoft Windows XP Professional and Windows 2000 Integrated ATI RadeonXpress 1150 Graphics Supports resolutions up to 2045x1536 @ 32bpp
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 VAC, ATX Power Supply – passive PFC 115v/230v line) Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50-60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 8A/4A; Heat Dissipation: Typical 315 btu/hr, Maximum 1575 btu/hr, Power Supply Fan: variable speed fan; Energy Star Compliant; Blue Angel Compliant (<5w in S5 – Power Off); FEMP Standby Power Compliant (<2W in S5 – Power Off); Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)<4W
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0 Gb/s
Disk subsystem controller
SMART III Serial ATA 3.0 GB/s
Memory upgrade
4 GB
Video card resolution
Supports resolutions up to 2045x1536 @ 32bpp
Driver LAN
Microsoft 2000, Microsoft XP
Modem type
No
Diskette drive
Optional
Storage drive type
250 GB
Security features
Kensington Cable Lock, Hood Cover Security Loop supported, Optional Keyed Security Lock, embedded security (TPM 1.2) (except for Russia) module
Drive bays
2 external 5.25 inch and 1 external 3.5 inch 2 internal 3.5 inch
Expansion slots
2 full-height PCI, 1 full-height PCI Express x1, 1 full-height PCI Express x16
Audio included
Integrated High Definition audio with Realtek 2 channel ALC260 codec
Security management description
Kensington lock support (standard), security loop (standard), optional keyed security lock, optional embedded security (TPM 1.2) solution
Upgrade type
Windows Vista capable
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet for HP
Keyboard type
2004 standard PS/2
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 06:50:22
Uk has collected 2 expert reviews for HP Compaq dc5750 AMD Athlon 64 X2 4400+ 1G/250G DVD+/-RW WVST Bus Microtower PC 4400+ 1 GB DDR2-SDRAM Windows Vista Business and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%