HPE logo

HPE 346914-B21 interface cards/adapter Internal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55961
Info modified on:
03 Aug 2022, 06:59:15
Long product name HPE 346914-B21 interface cards/adapter Internal:

128MB Battery Backed Write Cache with Battery Housing Kit

Short summary description HPE 346914-B21 interface cards/adapter Internal:

HPE 346914-B21, PCI, 1,09 kg, 193,8 x 279,4 x 31,75 mm, 19,4 cm (7.63"), 128 MB

Long summary description HPE 346914-B21 interface cards/adapter Internal:

HPE 346914-B21. Host interface: PCI. Weight: 1,09 kg. Dimensions (WxDxH): 193,8 x 279,4 x 31,75 mm, Size (imperial): 19,4 cm (7.63"), Internal memory: 128 MB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.