location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 7 14ASP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83HN0014JP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582763647549
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 09:33:07
The date of the most recent change of this product data-sheet in Icecat.
Setup Guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83HN0014JP user manual (12.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen AI 9 365 (24MB Cache, 2GHz)
  • - 36.8 cm (14.5") 2.8K 2880 x 1800 OLED
  • - 32GB (7500MHz) LPDDR5x-SDRAM & 1000GB SSD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen AI 9 365 (24MB Cache, 2GHz), 32GB LPDDR5x-SDRAM, 1000GB SSD, 36.8 cm (14.5") 2.8K 2880 x 1800 OLED, AMD Radeon 880M, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash Your Power
Create epic digital content with AI-driven prowess — your flawless portal to creation.- Powered by the intense AMD Ryzen™ AI 9 processor, for intense AI experiences
- Featuring the beauty of the PureSight Pro 14.5″ 2.8K OLED display & 100% sRGB
- Premium Suite-enhanced interactions: typing, listening, viewing, & speaking 
Copilot+  PC experiences are coming. Requires free updates available starting later this year. Timing varies by device and region. See aka.ms/copilotpluspcs

Short summary description Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Pro 7 14ASP9, AMD Ryzen AI 9, 2 GHz, 36,8 cm (14.5"), 2880 x 1800 pixels, 32 GB, 1 TB

Long summary description Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Yoga Pro 7 14ASP9 AMD Ryzen AI 9 365 Laptop 36,8 cm (14.5") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Yoga Pro 7 14ASP9. Product type: Laptop. Processor family: AMD Ryzen AI 9, Processor model: 365, Processor frequency: 2 GHz. Display diagonal: 36,8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 880M. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1,54 kg

<p>AI-powered</p>

AI-powered

Yoga Pro 7 isn’t just a laptop. With its AI-powered AMD Ryzen™ AI 9 processor delivering 50 trillion operations per second (TOPS), it’s a springboard for a leap into extraordinary creative capability. Marvel at your output on the Puresight Pro 14.5″ 2.8K OLED display as you charge into a new era of creativity — at a cool 54W thermal design power. 

AMD Ryzen™ AI 9 Processor
AMD Ryzen™ AI 9 Processor

Experience unbridled creativity with the revolutionary AI performance of the Yoga Pro 7. Powered by the intense 10-core AMD Ryzen™ AI 9 processor, this PC offers extraordinary AI performance. And it’s designed to keep that performance secure, safeguarding your most sensitive data and ensuring peace of mind.

Lenovo X Power
Lenovo X Power

Shatter limits as maximum performance meets ultrathin design. Tackle 4K edits and 3D models effortlessly with an amped-up CPU powered by machine learning, for unmatched efficiency. Stay cool with biomimetic fans that circulate cool air over essential hardware where it’s needed most, while a software accelerator optimizes operations in real time.

Hardware Boost
Hardware Boost

Lenovo X Power stretches the horizon of your creativity by amplifying the CPU output for optimal work.

Cool as Ice
Cool as Ice

With a new and improved cooling solution, two high-performing biomimetic fans move cool air right where it’s needed, when it’s needed. Additional holes in the fans increase internal air flow across the CPU, cooling the chip more efficiently.

Software Accelerator
Software Accelerator

This laptop adjusts in real time to optimally integrate software and hardware based on exactly what you’re doing, enhancing creative software’s run speed.

PureSight Pro Display
PureSight Pro Display

See your creations pop off the screen with the 14.5″ PureSight Pro 2.8K OLED display. Become immersed in killer colour accuracy, 120Hz refresh for smooth animations, and 0.2ms response time, all under the protection of eye comfort tech.

Pure Visual Energy
Pure Visual Energy

The display offers Dolby Vision® and 400 nits of peak brightness. Light up your world with crystal clarity and intense contrast — perfect for creators who refuse to let the sun outshine their work.

Seamless Clarity
Seamless Clarity

Create your next cinematic masterpiece on a display that boasts a 120Hz refresh rate and 0.2ms response time for seamless transitions. You’ll harness the truest blacks and blinding whites with a 1,000,000:1 contrast ratio enhancing every detail.

Pixel-Perfect Swagger
Pixel-Perfect Swagger

With a Delta E < 1, 100% Adobe RGB, and 100% sRGB and 100% P3 coverage, you can expect astonishing colour accuracy — nothing less than stunning visual precision. Photographers and pixel whisperers, get ready to vibe with every hue in high fidelity.

Do More, Strain Less
Do More, Strain Less

Say goodbye to eye strain and hello to easy viewing. With TÜV Low Blue Light and EyeSafe® certification, this panel lets you do your thing without the sting, for as long as your inspiration is flowing.

Top-Tier Usability with Premium Suite
Top-Tier Usability with Premium Suite

Open a portal of possibilities with Premium Suite, our collection of user-friendly enhancements. Make the most of four boosted speakers, an FHD IR camera, four noise-canceling microphones, and the amazing new Yoga keyboard.

Brand-new Yoga Keyboard
Brand-new Yoga Keyboard

The redesigned Yoga keyboard delivers precise, comfortable strokes with 1.5mm key travel and 0.3mm keycap deep dish. It’s also enhanced by brand-new Yoga coating keys for an oil-resistant, silky touch, and built for long-lasting performance.

Noise-cancelling Microphones
Noise-cancelling Microphones

Yoga Pro 7 is equipped with four microphones, providing up to 10% more noise reduction capability than two. Even in noisy environments, it recognizes only your voice, ensuring a clearer communication experience in online conferences.

Boosted Sound
Boosted Sound

Four built-in speakers provide a wide frequency range from 108Hz to 20KHz. With up to 80db of powerful sound, Yoga Pro 7 achieves an immersive listening experience and yields accurate sound positioning and enhanced surround effects.

Capture Your Beauty
Capture Your Beauty

The FHD IR Camera with a built-in ToF sensor allows for effortless facial recognition even in backlighting or at night. Enhanced algorithms reduce noise, improve image quality, and always keep you centered in the frame while you’re on video.

Design Meets Durability
Design Meets Durability

Beauty, comfort, and performance unite in Yoga Pro 7, a statement in Luna Grey. Comfort Edge design means it’s a breeze to carry, while MIL-STD 810H standards prove it’s tough as nails. Easily connect with USB 4 and full-function USB Type-C ports. Rapid Charge Express gives 3 hours of use with 15 minutes’ charging, so you’re always ready to create.

Explore Your Creative Side
Explore Your Creative Side

Transform your Lenovo Yoga into a creativity hub with a complimentary 2-month Adobe Creative Cloud membership. From photography to design, dive into 20+ creative apps without any up-front payment. Perfect for both new and existing Adobe members — just follow easy steps for redemption and start creating today. Redeem by Nov. 30, 2024. Terms apply.

Plastic-Free Packaging
Plastic-Free Packaging

Wave goodbye to plastic! Our packaging boxes are FSC-certified and we use dry-pressed pulp as packaging. Even the system bag is made from rapidly renewable material — bamboo fiber — that’s 100% bio-based.

Recycled Materials
Recycled Materials

Recycling never looked so good! With 90% post-consumer plastics in the power adapter, half in the keyboard, and a 50% recycled aluminum base, we’re taking steps toward cleaner devices for a cleaner planet.

Lenovo Carbon Offset
Lenovo Carbon Offset

Through the Lenovo CO2 Offset Service, you can offset estimated emissions across the average lifecycle of your PC, help support multiple global climate action projects, and enjoy full transparency on the contribution your offset makes.

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Housing material
Aluminium
Display
Display diagonal *
36,8 cm (14.5")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI 9
Processor model *
365
Processor cores
10
Processor boost frequency
5 GHz
Processor frequency *
2 GHz
Processor cache
24 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
NPU performance up to
50 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7500 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon 880M
Audio
Audio chip
Realtek ALC3306
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Japanese
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Japanese
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
73 Wh
Power
AC adapter power
100 W
AC adapter frequency
50/60 Hz
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
325,5 mm
Depth
226,5 mm
Height
16,6 mm
Weight *
1,54 kg