location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VD95P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184800065
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 20:12:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Grey
  • - Intel Core Ultra 5 125U
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR5-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 54 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3450, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Latitude 3450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Latitude 3450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1,5 kg

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel density
157 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125U
Processor cores
12
Processor threads
14
Processor boost frequency
4,3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,3 GHz
Efficient-core Max Turbo Frequency
3,6 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,3 GHz
Efficient-core base frequency
0,8 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
QLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2,07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB4 Gen 2x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
USB Type-C
Power adapter barrel connector
4.5 mm
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
SinglePoint
Keyboard language
Portuguese
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Spanish, French, Italian, Portuguese
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Express Charge Boost capable, ExpressSign-In, TNR
Battery
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11,4 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
140 G
Operating vibration
0,66 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Silver
Weight & dimensions
Width
322,2 mm
Depth
219,4 mm
Height (front)
1,77 cm
Height (rear)
1,93 cm
Weight *
1,5 kg
Packaging content
Cables included
AC