- - Intel Core i7-14700F (33MB Cache)
- - NVIDIA GeForce RTX 4070 (12GB GDDR6X)
- - 16GB DDR5-SDRAM & 1000GB SSD
Intel Core i7-14700F (33MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 4070 (12GB GDDR6X), LAN
Within the confines of the Orion 3000 lays a monster in wait – a powerful, compact PC eager to put its 13th Gen Intel® Core™ i7 processor1 with its new performance hybrid architecture to the test.
BEYOND PERFORMANCE
Game, stream, edit – do it all – with a 13th Gen Intel® Core™ i7 Processor1 with its new performance hybrid architecture and GeForce RTX™ 3070 graphics. Tack on some high-speed DDR5 RAM for some of the fastest loading speeds.
NVIDIA® GEFORCE RTX™ 30 SERIES
These GPUs deliver the ultimate performance for gamers and creators. Powered by NVIDIA’s 2nd Gen RTX Ampere architecture – with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance.
BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.
DIRECTX 12 ULTIMATE
GeForce RTX graphics cards deliver advanced DX12 features like ray tracing and variable rate shading, bringing games to life with ultra-realistic visual effects and faster frame rates.
LOAD FASTER, PLAY SOONER
With M.2 PCIe 4.0 SSDs and SATA3 HDD – you can quickly swap between and load apps with ease. And, with Gen5 on the horizon, having an upgradeable gaming PC means you can immediately swap out and upgrade when the time comes.
STAY FROSTY
The Orion 3000 sections off cooling between the CPU/GPU area and the power supply/hard drives. This cleaner airflow through the system and is empowered by new Predator FrostBlade™ 2.0 fans. Each of the fans includes four RGB LEDS and utilize a static pressure design to optimize cooling while reducing vibration and noise via sealed rifle bearings and a new arc-shaped design along the ends of the fins.
BE TRANSPARENT
Wreathed in darkened glass2, plastic, metal, and mesh – Orion’s obsidian-hued, spartan-inspired chassis blazes forth in brilliant RGB radiance for all to see. The addition of the optional EMI-Compliant side panel also keeps internals protected from outside interference.
LIGHT IT UP
Personalize the machine to your style with lights in all the right places with up to 16.7M colors at your avail. Make use of Pulsar Lighting via PredatorSense™ to customize to your heart’s content. Go with something simple or more complex and watch them spin up in a vivid spectrum of rainbow lighting.
JUST PLUG IN
Whether it’s on the desk or on the floor – sometimes you just and don’t feel like reaching behind the PC. Just give the USB ports (1x Type-A & 1xType-C) and ever-so convenient audio jacks a go.
KILLER ETHERNET
With the Intel® Killer E2600 Ethernet Controller, Intel® Wi-Fi 6E AX211 (Gig+)1, and Control Center 2.0, you have all the tools you need to clear out the online competition.
DTS:X® ULTRA
Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.
Acer Predator PO3-655, Intel® Core™ i7, i7-14700F, 16 GB, DDR5-SDRAM, 1 TB, SSD
Acer Predator PO3-655. Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black