location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ExpertBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5405CSA-NZ0194X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NX0861-M007W0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387785645 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 20:18:07
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NX0861-M007W0 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro - ASUS recommends Windows 11 Pro for business
  • - Powered by Intel Core Ultra processors (Series 2) with up to 47 NPU TOPS3
  • - 14 2.5K 144 Hz anti-glare display
  • - 1.29kg lightweight all metal design
  • - ASUS AI ExpertMeet to supercharge productivity
  • - ASUS ExpertGuardian with business-grade NIST Cybersecurity Framework
Long product name ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 258V (12MB Cache), 32GB LPDDR5x-SDRAM, 512GB SSD, 35.6 cm (14") WQXGA 2560 x 1600, Intel Arc Graphics 140V, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work reimagined, with AI
Say hello to ASUS ExpertBook P5 – a revolutionary leap in AI PC for work. Designed to elevate productivity for mobile professionals and home offices, ExpertBook P5 harnesses the power of Intel® Core™ Ultra processors (Series 2)1 . This AI powerhouse empowers you with our brand-new, exclusive meeting assistant ASUS AI ExpertMeet, streamline workflows and enhance collaboration. With a light yet durable aluminum chassis, stunning 14” 2.5K 144 Hz display, and business-grade security and service, the ExpertBook P5 provides peak performance and seamless work experiences, anywhere.

Short summary description ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ExpertBook P5405CSA-NZ0194X, Intel Core Ultra 7, 35,6 cm (14"), 2560 x 1600 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

ASUS ExpertBook P5405CSA-NZ0194X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 258V. Display diagonal: 35,6 cm (14"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1,29 kg

Work reimagined, with AI
Work reimagined, with AI

Say hello to ASUS ExpertBook P5 – a revolutionary leap in AI PC for work. Designed to elevate productivity for mobile professionals and home offices, ExpertBook P5 harnesses the power of Intel® Core™ Ultra processors (Series 2) . This AI powerhouse empowers you with our brand-new, exclusive meeting assistant ASUS AI ExpertMeet, streamline workflows and enhance collaboration. With a light yet durable aluminum chassis, stunning 14” 2.5K 144 Hz display, and business-grade security and service, the ExpertBook P5 provides peak performance and seamless work experiences, anywhere.

Light. Strong. Military tough.
Light. Strong. Military tough.

Crafted for modern professionals, ExpertBook P5 stuns with its brand-new aluminum body design, offering exceptional durability to meet the exacting US MIL-STD 810H military standard without sacrificing lightness — with a frame that starts at just 1.29 kg.

Simply cool. Simply powerful.
Simply cool. Simply powerful.

ExpertCool thermal structure, a newly enhanced cooling design, ensures consistent, optimal cooling whether the lid is open or closed, guaranteeing peak performance even during extended usage.

The future of work. Is here.
The future of work. Is here.

Introducing ASUS AI ExpertMeet, the on-device AI assistant that elevates meeting experiences.

Optimize immersive conference experiences with AI noise-canceling audio and AI camera. Capture all important moments with AI meeting minutes, which summarizes and translate meetings. All powered by on-device intelligence — your data stays on your laptop, exactly where it belongs. Focus on ideas, not privacy concerns. Let ASUS AI ExpertMeet empower brilliant collaborations.

Three AI engine architecture
Three AI engine architecture

ExpertBook P5 is engineered with Intel® Core™ Ultra processors (Series 2) to deliver an impressive up to 3x AI performance boost over the prior generation and up to 120 total platform TOPS. These flagship processors feature up to 47 NPU TOPS and a new GPU with XMX acceleration , enabling innovative AI experiences. The coalescence of an Intel® CPU, GPU and NPU in one SoC enables unparalleled AI power, making the ExpertBook P5 the perfect choice for professionals on the go.

AI powerhouse for future
AI powerhouse for future

Equipped with Intel® Core™ Ultra processors (Series 2), featuring three AI processing engines, and up to 32 GB of onboard LPDDR5X, ExpertBook P5 empowers smooth, seamless daily work and AI-intensive tasks. Its SSD configuration provides up to 3 TB of storage, plus easy IT installation and cost-effective upgradeability. ExpertBook P5 also has the stamina to get through every AI-accelerated work project, with an improved keyboard boasting larger keycaps and comfortable 1.5 mm key travel.

Work without limits
Work without limits

The ExpertBook P5 is designed to optimize productivity for modern professionals. Its intuitive workspace features conveniently placed function keys for quick call access and a spacious mouse area created by relocating I/O ports to the left. This thoughtful layout ensures comfort and efficiency, making it the ideal laptop for seamless conferencing and multitasking.

ASUS ExpertGuardian. Always on.
ASUS ExpertGuardian. Always on.

Shield your data like never before with ASUS ExpertGuardian security features. Engineered with a commercial-grade and NIST SP 800-155 compliant BIOS, Windows 11 Secured-core PC technologies, 5-years of ASUS BIOS and driver update support and integrated biometric login with FIDO2 authentication, it offers extra security to safeguard critical data from software, firmware to hardware.

Plus, work with peace of mind with a complimentary 1-year McAfee+ Premium membership, including McAfee Smart AI™ threat detection, ASUS exclusive AI-powered deepfake detection, email scam for comprehensive protection against evolving threats.

Design
Colour name
Misty Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Work
Introduction year
2024
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
144 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
258V
Processor cores
8
Processor threads
8
Processor boost frequency
4,8 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
4,8 GHz
Low Power Efficient-core Max Turbo Frequency
3,7 GHz
Performance-core base frequency
2,2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
17 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
115 TOPs
NPU performance up to
47 TOPs
GPU performance up to
64 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Audio system
Dolby Atmos
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
8.8
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
63 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Face recognition
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
312 mm
Depth
223,2 mm
Height (front)
1,49 cm
Height (rear)
1,64 cm
Weight *
1,29 kg
Disclaimer ASUS ExpertBook P5405CSA-NZ0194X Intel Core Ultra 7 258V Laptop 35,6 cm (14") WQXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Disclaimer

Intel® Core™ Ultra processors (Series 2) availability varies by country and region.
Product weight may vary according to device configuration.
The figures are based on theoretical performance. Actual performance may vary in real-world situations.
The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810H testing is conducted on selected ASUS products only. Note that the MIL-STD-810H testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.*The ASUS BR1204C laptop offers two C cover options: IMR and Golf ball pattern. Availability may vary depending on the region and country.