location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX585
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C693305CX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 37 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 8,3 kg
Warranty: 1 year
Long product name Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm :
The long product name of Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo RX585 all in one printer, 5760 x 1440, LCD, USB 2.0
More>>>
Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm:
The official description of Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features and Benefits

- High quality, low cost printing with individual ink cartridges from only £6.99.
- More value multipacks available.
- Exclusive Epson Claria photographic ink system.
- 6 colour for premium quality photo prints.
- Preview your photos on an adjustable 2.5” LCD preview monitor CDR/DVD printing functionality with motorised tray.
- Print photos direct from memory cards and PictBridge enabled cameras.
- Scan photos and documents with a 1200dpi scanner.
- Photocopy in black & white and colour Borderless photos from 10x15cm up to A4 size.

Short summary description Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm:
This short summary of the Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX585, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm:
This is an auto-generated long summary of Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm based on the first three specs of the first five spec groups.

Epson Stylus Photo RX585. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
37 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
Spain
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Performance
Sound pressure level (printing)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
15 W
Power consumption (PowerSave)
1,5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8,3 kg
Packaging data
Package width
474 mm
Package depth
515 mm
Package height
275 mm
Package weight
11,4 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
14 pc(s)
Pallet length (UK)
2,08 m
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
450 x 413 x 205 mm
Power requirements
AC 220-240 V
Compatible operating systems
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista Mac OS 10.2.8 +
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:22:57
Uk has collected 7 expert reviews for Epson Stylus Photo RX585 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 07:22:57
Similar in size to Canon’s Pixma MP610, the Stylus RX585 echoes much of its functionality, but offers a couple of features, such as PictBridge support, that its arch-rival lacks. The RX585 also has separate input/output trays capable of holding 120 sh...
Good Canon Pixma MP610 Star rating:...
Bad Canon Pixma MP610...
80%
techradar.com
Updated:
2011-09-26 07:22:57
Banishing compromise from its outlook on printing, the Epson RX585 nails its vibrant colours firmly to the mast of photographic output, with a purely dye-based range of six Epson Claria inks.This means that document printing is definitely second-best...
Good Vibrant colour prints, Easy to use, Good feature set...
Bad Dull document prints, Slow...
Bottom line Banishing compromise from its outlook on printing, the Epson RX585 nails its vibrant colours firmly to the mast of photographic output, with a purely dye-based range of six Epson Claria inks.This means that document printing is definitely second-best...
80%
gadgetspeak.com
Updated:
2011-09-26 07:22:57
It is 43x43x19cm but once you put paper in the tray (vertical at the back) this adds 14cm to the last figure the height. Installation is reasonable although it does have several (linked) parts and once started just make a cup of coffee and look in on i...
68%
pcadvisor.co.uk
Updated:
2011-09-26 07:22:57
Epsons all-in-one Epson Stylus Photo RX585 performs well as a scanner and photo printer, but falls short on quality for other general-purpose tasks. The £129 Epson Stylus Photo RX588 could appeal to many photo hobbyists due to its fast scanning and...
Bottom line The Epson Stylus Photo RX585 looks nice and is easy to use, and its CD-printing feature is unique. Still, its limited paper handling and slow, poor-quality printing on plain paper limit its value as a general-purpose device. Paul Jasper Lowest online...
60%
Country Distributor
United Kingdom 1 distributor(s)