location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E65 Red/Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00299K2
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,59 cm (2.2") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver :
The long product name of Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E65 Red/Silver
More>>>
Short summary description Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver:
This short summary of the Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E65 Red/Silver, 5,59 cm (2.2"), 240 x 320 pixels, Red, Silver

Long summary description Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver:
This is an auto-generated long summary of Nokia E65 Red/Silver 5,59 cm (2.2") 1000 mAh Red, Silver based on the first three specs of the first five spec groups.

Nokia E65 Red/Silver. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Red, Silver. Weight: 115 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:47:51
Uk has collected 75 expert reviews for Nokia E65 Red/Silver 5.59 cm (2.2") 1000 mAh Red, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2013-11-09 09:47:49
The E65 is yet another stylish phone from Nokia and thats not a sentence wed have written a couple of years back. We would usually describe this slider phone as slim or thin, or even slender.However, the E65 is almost exactly the same size as the HTC...
Good Great for getting online, Build quality...
Bad No USB connection, Cannot synchronise email between phone and PC...
Bottom line The E65 is yet another stylish phone from Nokia and thats not a sentence wed have written a couple of years back. We would usually describe this slider phone as slim or thin, or even slender.However, the E65 is almost exactly the same size as the HTC...
80%
pcauthority.com.au
Updated:
2013-11-09 09:47:49
A good range of business features are slightly let down by the form factor.
67%
iMobile.com.au
Updated:
2013-11-09 09:47:49
Handsets from Nokia’s Eseries portfolio are business-oriented devices with a focus on functionality and design. The Nokia E65 handset is from the second wave of Eseries devices, announced in January at 3GSM World Congress 2007. The Nokia E65 has bee...
82%
expertreviews.co.uk
Updated:
2013-11-09 09:47:49
Nokias latest smartphone is slim, compact and powerful. Nokias E65 is a stylish and powerful smartphone thats great value with a contract. One of the problems with huge mobile phone screens is that they leave little room for a decent-sized keypad...
100%
itreviews.com
Updated:
2013-11-09 09:47:49
S60-based 3G business phone: Nokias N and E series handsets respectively cater for high-end consumers and corporate customers. The E series has recently had a bit of a refurb, with three new handsets being announced. The E61i is a revamp...
0%
zdnet.co.uk
Updated:
2013-11-09 09:47:50
This business-oriented slider-style phone includes quad-band GSM, 3G, Wi-Fi and Bluetooth, and is pleasingly ergonomic to use.
Good Quadband GSM and 3G, Good implementation of WiFi, Dedicated key for conference calling, Good battery life, Ergonomic to use...
Bad No second camera for videoconferencing, Extended WiFi use drains the battery quickly...
Bottom line This business-oriented slider-style phone includes quad-band GSM, 3G, Wi-Fi and Bluetooth, and is pleasingly ergonomic to use...
75%
goodgearguide.com.au
Updated:
2013-11-09 09:47:50
The E65 is a feature packed device, offering functions typical of current smart phones without compromising design. If you are looking for a smart phone that is compact, sleek and stylish, the E65 definitely fits the bill.
Good Sleek and stylish design, well built, excellent slider and display, features list, VoIP enabled...
Bad Interface a little slow at times, battery life could be improved The Final Word The E65 is a feature packed device, offering functions typical of current smart phones without compromising design. If you are looking for a smart phone that is compact, sl...
Bottom line The E65 is a feature packed device, offering functions typical of current smart phones without compromising design. If you are looking for a smart phone that is compact, sleek and stylish, the E65 definitely fits the bill.
80%
3g.co.uk
Updated:
2013-11-09 09:47:50
Nokia E65 3G Phone Review See 3Gs best deal on the Nokia E65 - click here Click for larger photo NOKIA Workaholic... Nokia’s E series of mobile phones is designed primarily with business users in mind. There is nothing to stop you getting hold of on...
86%
alphr.com
Updated:
2013-11-09 09:47:50
A good range of business features are slightly let down by the form factor. BlackBerry proved with its Pearl 8100 that smartphones dont need to be ultra-wide devices with QWERTY keyboards - for simply reading email or drafting short responses, predic...
67%
pocket-lint.com
Updated:
2013-11-09 09:47:50
An early salvo in Nokias new quest for GSM domination...
Good Solid performance, packed with features and looks good too...
Bad A bit fiddly, button-wise and call quality could be improved...
Bottom line A good entry-level slider with plenty to keep the average user occupied. We reckon well wait for the big guns in the near future though...
70%
theregister.co.uk
Updated:
2013-11-09 09:47:50
The E65 has a sliding front fascia and the soft leather backing is reminiscent of a premium economy airline seat. This outer styling is combined with a mere 115g weight, 105x49x15.5mm dimensions and a QVGA resolution display. All these combined meant...
Bottom line While IM is a useful feature that helps to enhance the E65s "always connected" design, the lack of a QWERTY keyboard means sending messages is slow and cumbersome, prompting us to think "sod it, Ill just ring them". However, we must admit that if st...
75%
knowyourmobile.com
Updated:
2014-03-20 05:03:45
The E65 is a slick and compact quad-band smartphone, the first slider in Nokia’s business-minded E series. Its roll call of features includes the Symbian 60 operating system, Wi-Fi connectivity and 3G, plus an impressive suite of software, a 2 megapixe...
Good WiFi, 2 megapixel camera, 3G, Conference calling, Skype...
Bad Lack of headphones...
Bottom line A Smartphone with fantastic business features...
70%
stuff.tv
Updated:
2014-03-20 05:03:46
Business phones have started to discover their fun side. Just look at the Blackberry – it was a boardroom hermit, then the Pearl waltzed in and made it cool with its loosened tie and multimedia charm.Now the suits’ favourite range, the Nokia E...
Good Very thin. Well built. Great connectivity. Friendly Series 60 interface.
Bad Poor camera.
Bottom line What it lacks in charisma the E65 more than compensates for with business power and a body other smartphones would kill for...
100%
tbreak.ae
Updated:
2016-11-27 01:50:17
Ive been using the E61 for quite some time now and love its functionality. However, the phone doesnt exactly turns heads around for its looks. So when my wife said "Nice looking phone" when she saw the E65, I thought that Nokia mightve hit a home run...
Bottom line Ive been using the E61 for quite some time now and love its functionality. However, the phone doesnt exactly turns heads around for its looks. So when my wife said "Nice looking phone" when she saw the E65, I thought that Nokia mightve hit a home run...
0%
Mobile88.com
Updated:
2016-11-27 01:50:17
Who says that business devices can¡¦t look good? It has been a long while since anything made me go ¡¥wow¡¦ with regard to the form factor, and this device does.
90%