location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60410001 optical disc storage box 160 discs White Hardboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store CD Storage Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60410001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432396757
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 09:58:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60410001 optical disc storage box 160 discs White Hardboard :
The long product name of Leitz 60410001 optical disc storage box 160 discs White Hardboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

143 x 136 x 352 mm, 440 g, PP
More>>>
Leitz 60410001 optical disc storage box 160 discs White Hardboard:
The official description of Leitz 60410001 optical disc storage box 160 discs White Hardboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage box for CDs. Collapsible for space saving storage when not in use. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

- Easy assembly and sturdy design thanks to new, improved box construction
- Give your workplace or your home the WOW factor and stand out from the crowd with this palette of striking and stylish colours and products.
- Label holder for easy indexing
- Capacity of 30 standard jewel cases, 60 slim cases or 160 paper sleeves

Short summary description Leitz 60410001 optical disc storage box 160 discs White Hardboard:
This short summary of the Leitz 60410001 optical disc storage box 160 discs White Hardboard data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60410001, 160 discs, White, Hardboard, Glossy, 143 mm, 352 mm

Long summary description Leitz 60410001 optical disc storage box 160 discs White Hardboard:
This is an auto-generated long summary of Leitz 60410001 optical disc storage box 160 discs White Hardboard based on the first three specs of the first five spec groups.

Leitz 60410001. Maximum capacity: 160 discs, Product colour: White, Material: Hardboard. Width: 143 mm, Depth: 352 mm, Height: 136 mm. Quantity per pack: 1 pc(s)

Features
Maximum capacity *
160 discs
Maximum capacity (jewel cases)
30
Maximum capacity (slimline cases)
60
Maximum capacity (sleeve cases)
160
Product colour *
White
Material *
Hardboard
Finishing
Glossy
Number of compartments
1
Features
Removable lid
Yes
Handle(s)
No
Label holder
Yes
Stackable
Yes
Weight & dimensions
Width
143 mm
Depth
352 mm
Height
136 mm
Weight
440 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz 60410051 optical disc storage box 160 discs Turquoise Hardboard Leitz 60410051 optical disc storage box 160 discs Turquoise Hardboard
(show image)
60410051 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410064 optical disc storage box 160 discs Green Cardboard Leitz 60410064 optical disc storage box 160 discs Green Cardboard
(show image)
60410064 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410044 optical disc storage box Orange Cardboard Leitz 60410044 optical disc storage box Orange Cardboard
(show image)
60410044 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410036 optical disc storage box Blue Cardboard Leitz 60410036 optical disc storage box Blue Cardboard
(show image)
60410036 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410023 optical disc storage box 160 discs Pink Cardboard, Hardboard Leitz 60410023 optical disc storage box 160 discs Pink Cardboard, Hardboard
(show image)
60410023 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410095 optical disc storage box 160 discs Black Cardboard Leitz 60410095 optical disc storage box 160 discs Black Cardboard
(show image)
60410095 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)