location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C687301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:42:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 years
Long product name Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus D120- Business Inkjet Printer, 4-colour inkjet printer, 5760 x 1440
More>>>
Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance personal business inkjet
Bring fast, high-quality, cost-effective printing to your office and home. Print laser-like text, superb colour graphics and photos, and keep costs low with individual ink cartridges.

Print at a class-leading speed of up to 37 ppm with the unique new Dual Black Ink System. Your important documents will not only look great, they will also resist fading, water and smudging, even when using highlighters, thanks to the latest Epson DURABrite™ Ultra Ink.

You can keep costs low with five individual ink cartridges, as you only replace the colour you use. For high volume printing, high capacity black ink cartridges are also available.

- High performance printing – the unique Dual Black Ink System delivers fast black text printing.
- Higher volume, higher yield printing – also supports high capacity black ink cartridges.
- Epson DURABrite™ Ultra Ink gives you long-lasting prints – your prints are water, smudge and fade resistant.
- Super fast print speeds – print at up to 37 ppm – faster than any other printer in this class.
- Keep costs low – five individual ink cartridges mean you only need to replace the colour you use.
- Fantastic results every time – Epson PhotoEnhance automatically adjusts colour and contrast for perfect results.
- Suits all office printing – print black text, colour charts and double-sided prints with no bleed-through.
- Energy efficient – low power printing technology saves energy and keeps costs down.

Short summary description Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D120, Colour, 5760 x 1440 DPI, A4, 37 ppm

Long summary description Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus D120. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm

Features
Print head nozzles
360
Colour *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Input & output capacity
Total output capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
A6 Card
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound power level (PowerSave)
39 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
15 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3,9 kg
Packaging data
Bundled software
Epson Creativity Suite Epson Easy Photo Print Epson Web-To-Page
Other features
Dimensions (WxDxH)
435 x 240 x 161 mm
Print technology
Inkjet
Interface
USB 2.0
Power requirements
AC 220-240 V
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:10
Uk has collected 15 expert reviews for Epson Stylus D120 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 09:58:10
Its not all business. Ideal for documents, and good for photos too. As befits a machine marketed for business use, the D120 is larger than other budget inkjets, and has a more reassuring heft to it. The relatively stylish case is all black, with a...
60%
zdnet.co.uk
Updated:
2015-01-01 09:58:10
Epsons Stylus D120 offers solid build and print quality, ease of use and fast print speeds, while the high-yield dual black ink system offers extra convenience for those requiring relatively large volumes of black-and-white text printing.
Good Low purchase cost, Good print quality, Dual black ink cartridges, Individual colour ink cartridges, Good performance, Low power consumption, Networkable model available...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Epsons Stylus D120 offers solid build and print quality, ease of use and fast print speeds, while the high-yield dual black ink system offers extra convenience for those requiring relatively large volumes of black-and-white text printing...
75%
theregister.co.uk
Updated:
2015-01-01 09:58:10
The Stylus D120 is a good all-round, general-purpose desktop inkjet printer and the inclusion of an extra black ink tank is a smart move. The print speeds are not at all bad but nowhere near the bold claims made by Epson. The print quality is about av...
Bottom line Why not just get a colour laser? Lewis Greaves • Friday 18th January 2008 15:49 GMT You can pick up a good colour laser for £112.00 (see HP COLOUR LASERJET 1600) with free delivery - quicker, better and cheaper to run? And yes toner is expensive but...
0%
pocket-lint.com
Updated:
2015-01-01 09:58:10
Can the photo printer match its promised speed?...
Good Ease of use and set up, fast, near laser quality text, borderless photos...
Bad Not as fast as claimed, some fuzziness on text, dithering patterns visible in lower quality (read faster) print modes...
Bottom line The D120 provides a combination or near laser printer print speeds and text quality but with the added bonus of colour printing and photo quality output making it a good all rounder and one ideally suited the needs of busy office or home office environ...
80%
techadvisor.co.uk
Updated:
2015-01-01 09:58:10
Almost as soon as laser printers started appearing on the market for less than £200, you could hear the printing market bringing down the curtain on the humble and supposedly outdated inkjet. The printers may have cost less, but they couldnt compete...
Bottom line Epson claims that the Stylus D120 is excellent for business use, but wed dispute that. Even with two black ink cartridges, the Epson Stylus D120s text output is ordinary and in no way compares to that of a cheap laser printer. However, the Epson Sty...
70%
Country Distributor
United Kingdom 1 distributor(s)