location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR HDXB101-100FSS network card 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDXB101-100FSS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDXB101-100FSS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR HDXB101-100FSS network card 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45
  • - 200 Mbit/s
Long product name NETGEAR HDXB101-100FSS network card 200 Mbit/s :
The long product name of NETGEAR HDXB101-100FSS network card 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDXB101 Powerline HD Network Kit, 200 Mbps, Ethernet
More>>>
NETGEAR HDXB101-100FSS network card 200 Mbit/s:
The official description of NETGEAR HDXB101-100FSS network card 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn Any Electrical Outlet into an HD-Streaming Ethernet Connection
- Turns any electrical power outlet into a network connection.
- Enables high-quality video streaming, gaming and VoIP over a home network.
- Delivers up to 200 Mbps to any outlet†.

Features
- Ideal solution for connecting PCs, Games Consoles and Digital Media Adapters (NETGEAR’s EVA700 or EVA8000) to the network.
- Simple plug-and-play installation.
- Use existing electrical wiring.
- Plug one HDX101 into your router and nearby electrical socket, then plug the second HDX101 into an electrical socket near to the device you wish to network.
- Built-in Quality of Service (QoS) enables smooth video streaming, gaming and uninterrupted telephone calls via the Internet.
- Transfer large files to networked storage devices (NETGEAR’s SC101).
- Supports up to 16 HDX101 units on one home network.
- Co-exists with NETGEAR’s HomePlug compatible products¹.

Streaming video over Powerline
NETGEAR’s Powerline HD Network Kit (HDXB101) for high quality video and gaming, is an ideal solution for connecting a PC, DVR, X-Box 360™, PS3™, or other game console to the home network. Simply plug one HDX101 into an AC outlet near your router and the other HDX101 near the device you wish to network.

Built-in Quality of Service (QoS) ensures high quality, consistent performance for things like realtime HD video and audio streaming for a digital media adapter (DMA) like the NETGEAR Digital Entertainer (EVA700), or for Internet gaming and VoIP calls. With data rates up to 200 Mbps† large file transfers to networked storage devices like NETGEAR’s Storage Central (SC101) can be up to 12 times faster than previous Powerline networking products, all with encrypted security.

Outlets must be electrically connected in order for Powerline devices to provide a network connection.

† Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building material and construction, and network overhead, lower actual data throughput rate.

¹ An HDX101 may coexist with HomePlug 1.0 products, but is not compatible nor interoperable with NETGEAR’s XE104, XEPS103, XE103, XE102 or WGXB102 Powerline products.

Short summary description NETGEAR HDXB101-100FSS network card 200 Mbit/s:
This short summary of the NETGEAR HDXB101-100FSS network card 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR HDXB101-100FSS, Wired, RJ-45, 200 Mbit/s

Long summary description NETGEAR HDXB101-100FSS network card 200 Mbit/s:
This is an auto-generated long summary of NETGEAR HDXB101-100FSS network card 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR HDXB101-100FSS. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200 Mbit/s
Ethernet LAN
Yes
Design
Internal *
No
Plug and Play
Yes
Electromagnetic compatibility
FCC Part 15 Class B
Certification
UL Certified
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Manual
Yes
Other features
Power requirements
100-240V@50-60Hz
I/O ports
1x200 Mbps† Powerline HD
Line-out
Yes
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)