location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A3D26AA internal solid state drive 256 GB MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256GB SATA Solid State Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3D26AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112212322 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 590738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:45:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Long product name HP A3D26AA internal solid state drive 256 GB MLC :
The long product name of HP A3D26AA internal solid state drive 256 GB MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3D26AA - 256GB SATA Solid State Drive
More>>>
HP A3D26AA internal solid state drive 256 GB MLC:
The official description of HP A3D26AA internal solid state drive 256 GB MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher performance. HP SSDs for workstations offer overall performance typcially beyond that of SAS 15k rpm HDDs (Hard Disk Drives).

- Higher overall performance than 15k HDDs based on random IOPs, sustained reads and sustained writes.
- Lower systems level acoustical emissions than systems with HDDs, especially 15k rpm HDDs.
- More rugged than HDDs with respect to shock and vibration.
- Typical wall power savings relative to a 15k drive is ~10W/drive (based on drive idle power and power supply at 85% efficiency. Active drive power deltas are slightly larger.).
- Lower system maintenance because there is no need to defragment the drive.

Short summary description HP A3D26AA internal solid state drive 256 GB MLC:
This short summary of the HP A3D26AA internal solid state drive 256 GB MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP A3D26AA, 256 GB

Long summary description HP A3D26AA internal solid state drive 256 GB MLC:
This is an auto-generated long summary of HP A3D26AA internal solid state drive 256 GB MLC based on the first three specs of the first five spec groups.

HP A3D26AA. SSD capacity: 256 GB

Features
SSD capacity *
256 GB
Memory type *
MLC
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Certification
WEEE REACH
HP segment
Business
Weight & dimensions
Width
70 mm
Height
7 mm
Other features
Product colour
Silver
Internal
Yes
Connectivity technology
Wired
Compatible products
HP Z210 HP Z400 HP Z600 HP Z800
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)