location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21N1001MMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154810412 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 12:26:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21N1001MMZ user manual (34.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Info (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety & Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Snapdragon X Elite X1E-78-100, 12C, Max Turbo up to 3.4GHz (12-core), 42MB
  • - 14" WUXGA (1920x1200) IPS 400nits 100% sRGB 60Hz Low Power
  • - 32GB LPDDR5x-8448
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - Qualcomm Adreno GPU
  • - Windows 11 Pro (on ARM)
Warranty: 3-year, Courier or Carry-in + 1Y Premier WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Snapdragon X Elite X1E-78-100, 12C, Max Turbo up to 3.4GHz (12-core), 42MB, 32GB LPDDR5x-8448, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits 100% sRGB 60Hz Low Power, Qualcomm Adreno GPU, Qualcomm Wi-Fi 7 NCM825A 802.11be 2x2 + BT5.3, FHD 1080p + IR Discrete with Privacy Shutter, MIPI, Always On Computer Vision, Windows 11 Pro (on ARM)
More>>>
Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
The official description of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MICROSOFT COPILOT
Do More With Your Onboard Personal Assistant
Ever look for a file you know you saved, but can’t find anywhere? Copilot lets you recoup valuable time you would have spent searching — with just a few spoken words, your assistant will scour apps and platforms across your system. Plus, create images, draft content, even get help with coding and generate action items and translation from meetings.

THE BEST WIFI AVAILABLE
Seamless Connections
You’re not tethered to a desk, and neither should your PC be. The ThinkPad T14s Gen 6 laptop keeps you connected with the best WiFi available. Enjoy faster speeds and accessibility, as well as enhanced file-sharing with WiFi 7, even in congested areas. What’s more, advanced security features make networks more resistant to cyber attacks.

ISV CERTIFIED
175 Premium Apps Run Natively
A laptop is only as good as the software that runs seamlessly and efficiently on it. Qualcomm® has partnered with independent software vendors (ISVs) to ensure that 175 premium apps (and growing) are integrated with Snapdragon® X Elite to run natively on Windows ARM. You can trust you won’t hit any software snags on the ThinkPad T14s Gen 6 laptop.

MULTIDAY BATTERY LIFE
Leave Your Power Adapter Behind
With the Qualcomm® Hexagon™ neural processing unit (NPU), the ThinkPad T14s Gen 6 boasts extreme power efficiency — no matter the workload. Work wherever you are without electrical outlets. True multiday (1 day = 24 hours) battery life provides assurance that productivity won’t suffer when you’re on the road, in the field, or taking to the skies.

THINKPAD KEYBOARD REIMAGINED
More Accessible, More Convenient
Our redesigned ThinkPad keyboard includes tactile markings to increase accessibility. The TrackPad is even bigger. Plus, our iconic red TrackPoint still lets you navigate — but with a double tap, it opens a quick menu to optimize audio-visual settings and even take notes with the Dictation Toolbar for handy speech-to-text transcription.

OUR LOWEST CARBON FOOTPRINT
Energy Efficient on the Inside, Recycled on the Outside
The T14s Gen 6 boasts our lowest carbon footprint in the ThinkPad portfolio. It’s Energy Star® and TCO 9 certified for energy efficiency. It’s comprised of post-consumer content (PCC) recycled plastic, recycled magnesium, recycled aluminum, and recycled carbon fiber throughout (see Tech Specs). Plus, packaging is 100% plastic-free and recyclable.

THINKPAD QUALITY
Built to Defy the Elements
We use the US Department of Defense MIL-STD 810H for a balance of reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14s, Qualcomm Snapdragon, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Colour name
Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Carbon Fibre Reinforced Polymer (CFRP)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Elite (X1E)
Processor model *
X1E-78-100
Processor cores
12
Processor threads
12
Processor boost frequency
3,4 GHz
Processor cache
42 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
45 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8448 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Qualcomm
Discrete graphics card *
No
On-board graphics card family
Qualcomm Adreno
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Audio chip
Qualcomm WCD9385
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller manufacturer
Qualcomm
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Quectel RM520N-GL, 5G Sub-6 GHz, with Embedded eSIM
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Qualcomm SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
58 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
MIL-STD-810H military test passed RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, TCO
Weight & dimensions
Width
313,6 mm
Depth
219,4 mm
Height
16,9 mm
Weight *
1,24 kg
Country Distributor
Switzerland 3 distributor(s)