location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SC000PYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530477935 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 08:24:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i7-13620H (24MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16GB (5200MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Warranty: 1-year, Courier or Carry-in + 3Y Onsite upgrade from 1Y Courier/Carry-in Promo(CPN)
Long product name Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey :
The long product name of Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13620H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
The official description of Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek all-in-one for all your business tasks
- Compact 23.8″ entry-level all-in-one PC for small-to-mid-sized business
- Powered by superfast up to 13th Gen Intel® Core™ processors
- Modularly designed for display sharing & wireless device charging (optional) 
- AI-assisted smart meeting features with amazing audio-visual clarity
- Improved efficiency for business tasks with extensive storage & memory 
- Prevent eye fatigue with low-blue-light display 

Short summary description Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
This short summary of the Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50a, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Grey

Long summary description Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50a Intel® Core™ i7 i7-13620H 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50a. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product colour: Grey

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13620H
Processor cores
10
Processor boost frequency
4,9 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4,9 GHz
Efficient-core Max Turbo Frequency
3,6 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Audio chip
Realtek ALC233-CG
Audio system
HD
Camera
Built-in camera *
Yes
Camera
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4/2.1
Combo headphone/mic port
Yes
Design
Colour name
Luna Grey
Product colour *
Grey
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
Software
Operating system installed *
No
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
540 mm
Depth (with stand)
192 mm
Height (with stand)
431 mm
Weight (with stand)
6 kg
Package width
670 mm
Package depth
229 mm
Package height
553 mm
Package weight
9,55 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
ErP Lot 3 and Lot 7 GREENGUARD® RoHS / WEEE / REACH TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Ultra Low Noise ENERGY STAR 8.0 EPEAT Silver Registered
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
Slovenian
Brand Image Product code Product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)