location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P23T-6 FPR 3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1370-V170 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58,4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: 3 years
Long product name Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P23T-6 FPR 3D, 23" LED, 1920x1080, 16:9, 250cd/m2, 5ms, 1000:1, USB 2.0, 3.3kg, black
More>>>
Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you’re a pixel, color and performance-hungry professional using demanding 2D and 3D applications, Fujitsu Display P23T-6 FPR 3D is the perfect choice for you. The combination of the stunning IPS graphic panel with latest 3D FPR technology, unique energy efficiency features and sophisticated ergonomics make this display really unrivalled.

Pure Performance
Due to IPS panels Fujitsu P Line displays deliver the best viewing experience always, with ultra-wide viewing angle. They're a delight for your eyes with razor-sharp pictures up to 3.7 million pixels.

0-Watt power in power save mode
The innovative 0-Watt power save mode stops energy waste in power save mode. When the PC signalizes off-mode, a switching display element cuts the monitor completely from the power line. An absolutely unique energy saving solution!

ABC - Automatic Brightness Control
A light sensor on the top of the display measures the ambient light and adjusts the brightness accordingly. ABC optimizes ergonomic conditions and saves energy.

Exceeding ergonomics
With focus on ergonomics you prefer a stand, totally flexible for individual adjustments. Best-in-class height-adjust, stunning swivel, tilt and rotation and automatic switch to portrait screen guarantee a healthy, fatigue-free posture during long usage sessions.

Short summary description Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu P Line P23T-6 FPR 3D, 58,4 cm (23"), 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Fujitsu P Line P23T-6 FPR 3D computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Fujitsu P Line P23T-6 FPR 3D. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-06-16 01:42:34
Uk has collected 5 expert reviews for Fujitsu P Line P23T-6 FPR 3D computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)