location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4543/30R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4543/30R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389056260
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 21:17:46
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide Plus soleplate 2 m Pink, White
  • - Variable steam Steam boost performance: 210 g/min
  • - Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 50 g/min
  • - Anti-drip function Spray function
  • - 2500 W
More>>>
Short summary description Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White:
This short summary of the Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC4543/30R1, Steam iron, SteamGlide Plus soleplate, 2 m, 210 g/min, Pink, White, 50 g/min

Long summary description Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White:
This is an auto-generated long summary of Philips GC4543/30R1 iron Steam iron SteamGlide Plus soleplate 2500 W Pink, White based on the first three specs of the first five spec groups.

Philips GC4543/30R1. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2500 W. Width: 128 mm, Depth: 319 mm, Height: 153 mm

Features
Type *
Steam iron
Soleplate type *
SteamGlide Plus soleplate
Self-cleaning *
Yes
Product colour *
Pink, White
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
50 g/min
Anti-drip function *
Yes
Variable steam *
Yes
Spray function *
Yes
Cord length *
2 m
Suitable for tap water
Yes
Heating time
2 min
Steam boost performance *
210 g/min
Power
Iron power *
2500 W
Technical details
Soleplate gliding star rating
3
Soleplate scratch-resistance star rating
4
Weight & dimensions
Width
128 mm
Depth
319 mm
Height
153 mm
Weight
1,55 kg
Package width
137 mm
Package depth
332 mm
Package height
167 mm
Package weight
1,79 kg