location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (5th generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC20GZIPP5129128
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720195028185
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 11:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mind-blowing performance
  • - XDR. Liquid Retina to the extreme
  • - Superfast data speeds
Long product name Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey :
The long product name of Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Pro, 12.9" mini-LED IPS, 2732x2048, Apple M1, 16GB RAM, 128GB, 5G NR, 802.11ax Wi‑Fi 6, Bluetooth 5.0, 12MP + 10MP, LiDAR, iPadOS, Refurbished, B grade
More>>>
Short summary description Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey:
This short summary of the Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 32,8 cm (12.9"), 2732 x 2048 pixels, 128 GB, 16 GB, iPadOS 14, Grey

Long summary description Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey:
This is an auto-generated long summary of Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 128 GB 32,8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Refurbished Grey based on the first three specs of the first five spec groups.

Apple iPad Pro. Display diagonal: 32,8 cm (12.9"), Display resolution: 2732 x 2048 pixels, Display technology: Mini LED. Internal storage capacity: 128 GB. Processor family: Apple M, Processor model: M1. Internal memory: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Weight: 684 g. Operating system installed: iPadOS 14. Product colour: Grey

iPad Pro and M1. Power couple.
iPad Pro and M1. Power couple.

With M1, iPad Pro is the fastest device of its kind. It’s designed to take full advantage of next‑level performance and custom technologies like the advanced image signal processor and unified memory architecture of M1. And with the incredible power efficiency of M1, iPad Pro is still thin and light with all‑day battery life, making it as portable as it is powerful.

Faster performance and graphics.
Faster performance and graphics.

The 8‑core CPU of M1 delivers up to 50 per cent faster performance. And M1 has an 8‑core GPU in a class of its own, providing up to 40 per cent faster graphics performance to iPad Pro. So you can build intricate AR models, play games with console‑quality graphics at high frame rates, and more.

Extreme dynamic range comes to the 12.9-inch iPad Pro.
Extreme dynamic range comes to the 12.9-inch iPad Pro.

The Liquid Retina XDR display delivers true-to-life detail with a 1,000,000:1 contrast ratio, great for viewing and editing HDR photos and videos or enjoying your favourite movies and TV shows. It also features a breathtaking 1,000 nits of full‑screen brightness and 1,600 nits of peak brightness. And advanced display technologies like P3 wide colour, True Tone and ProMotion.

Mini‑LEDs.
Mini‑LEDs.

To achieve extremely high brightness, we used an array of LEDs across the entire back of the display. To fit them in the incredibly thin iPad Pro, we used custom‑designed mini‑LEDs that are 120 times smaller than the previous generation. And custom optical films and diffusers mix the light more efficiently so it can fit in a design that’s just 6.4mm thin.

Local dimming zones.
Local dimming zones.

Over 10,000 mini‑LEDs are grouped into more than 2,500 local dimming zones. Depending on the content, the brightness in each zone can be precisely adjusted to achieve an astonishing 1,000,000:1 contrast ratio. Even the most detailed HDR content with the finest specular highlights — like galaxies and action movie explosions — are more true to life than ever.

5G and Wi‑Fi. Fast friends.
5G and Wi‑Fi. Fast friends.

Blazing‑fast connection. iPad has always been uniquely portable with superfast Wi‑Fi and cellular options. Now with 5G capabilities, you can connect to the fastest wireless networks when you need to download files, stream movies, collaborate with colleagues and upload content on the go. And iPad Pro has the most 5G bands of any device of its kind — so it can get 5G in more places.

Wi‑Fi 6.
Wi‑Fi 6.

Fast wireless connections are critical to getting things done. With Wi‑Fi 6, rest assured you’ve got the fastest Wi‑Fi available.

Ultra Wide camera with Centre Stage.
Ultra Wide camera with Centre Stage.

iPad Pro features a new Ultra Wide camera with a 12MP sensor and a 122‑degree field of view, making it perfect for FaceTime and the new Centre Stage feature. It’s also great for epic Portrait mode selfies. And it works with the TrueDepth camera to securely unlock iPad Pro with Face ID.

Centre Stage.
Centre Stage.

The all‑new Centre Stage uses the Ultra Wide camera and machine learning to change the way you participate in video calls. As you move around, it automatically pans to keep you centred in the frame. When others join in or leave the call, the view expands or zooms in. Centre Stage works with FaceTime and other video conferencing apps for an even more engaging experience.

Pro cameras.
Pro cameras.

Wide and Ultra Wide cameras help you capture the perfect photo or video, or even set up a multi-camera filmmaking rig. And with the more powerful ISP in the M1 chip, iPad Pro now features Smart HDR 3.

LiDAR.
LiDAR.

The LiDAR scanner measures how long it takes light to reflect back from objects, so it can create a depth map of any space you’re in and unlock immersive AR experiences. And it works with the powerful ISP to more accurately focus images and videos in low‑light conditions and reduce capture time.

Thunderbolt. A port that’s ready to rumble.
Thunderbolt. A port that’s ready to rumble.

For powerful creative workflows. Now with Thunderbolt, this is the fastest, most versatile port ever on iPad. It works with existing USB‑C connectors and opens up an extensive ecosystem of high‑performance accessories for iPad Pro — like fast external storage, displays and docks. Transfer huge assets or even drive the Pro Display XDR at full 6K resolution.

iPadOS. Smooth operating system.
iPadOS. Smooth operating system.

Easy to use. Uniquely iPad. iPadOS builds on the same powerful foundation as iOS, while offering distinct experiences designed for the capabilities of iPad. Multitask effortlessly with touch or navigate the system with a trackpad. And with iPadOS 14, you can do even more, like copy and paste handwritten notes as text and write in any text field with Scribble.