location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CP7625S 40,6 cm (16") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP7625S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CP7625S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184922811
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:46:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CP7625S 40,6 cm (16") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 40,6 cm (16") Black
  • - Foam, Plastic, Polyester, Fabric
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Zip pocket Side pocket
  • - Carrying handle(s) Shoulder strap
  • - Impact resistant, Water resistant, Scratch resistant
  • - 920 g
Warranty: 3 Years
Long product name DELL CP7625S 40,6 cm (16") Backpack Black :
The long product name of DELL CP7625S 40,6 cm (16") Backpack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoLoop Premier Slim Backpack 14-16
More>>>
DELL CP7625S 40,6 cm (16") Backpack Black:
The official description of DELL CP7625S 40,6 cm (16") Backpack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A premium quality slim backpack that’s made for fast-paced corporate life, offering 360° laptop protection, smart organization and all-day comfort.

Short summary description DELL CP7625S 40,6 cm (16") Backpack Black:
This short summary of the DELL CP7625S 40,6 cm (16") Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL CP7625S, Backpack, 40,6 cm (16"), Shoulder strap, 920 g

Long summary description DELL CP7625S 40,6 cm (16") Backpack Black:
This is an auto-generated long summary of DELL CP7625S 40,6 cm (16") Backpack Black based on the first three specs of the first five spec groups.

DELL CP7625S. Case type: Backpack, Maximum screen size: 40,6 cm (16"), Carrying handle(s), Shoulder strap. Weight: 920 g. Surface coloration: Monochromatic

An office-ready design that’s made for sustainability
An office-ready design that’s made for sustainability

Built with a lightweight and modern design, the Dell Ecoloop Premier Slim Backpack offers complete device protection and excellent comfort during your daily commute.

OceanCycle Certified® Ocean-bound Plastic
OceanCycle Certified® Ocean-bound Plastic

The exterior main fabric is made with 100% ocean-bound plastic from approximately 19 recycled plastic bottles collected from ocean coastline or major waterways.

Responsible dyeing process
Responsible dyeing process

Made with a solution dyeing process that can have up to a 97% lower impact on greenhouse gas emissions, 96% lower water impact, and 98% lower fossil fuel use per kg of material than traditional dye processes.

100% recycled packaging
100% recycled packaging

The carrying case ships in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Protect your tech on-the-go
Protect your tech on-the-go

Secure your laptop
Safely store your device in the dedicated laptop and tablet sleeve that’s lined with anti-scratch Nylex brushed-lining material.

All-around protection
Resist impact from any direction with lightweight 360° XPE foam cushioning on the side walls and top bumper, plus an extra thick PE foam padding layer on the back panel.

Carry with ease
Carry with ease

Experience all-day comfort with comfortable shoulder straps and a contoured back panel that’s shaped to provide lower-back support.

Convenient for transit
Convenient for transit

Navigate airports and train stations easily with a built-in luggage pass-through.

Tested for durability
Tested for durability

This backpack is designed with strong, premium materials to endure everyday wear and tear over time. Our bags undergo rigorous quality and durability testing, including assessments of water resistance, strap strength, zipper strength and fabric abrasion to ensure your valuable are well protected.

Bring your office anywhere
Bring your office anywhere

Store files, documents, and tech accessories in a spacious main compartment that features a zippered mesh pocket and built-in organizers.

Secure your accessories
Secure your accessories

Keep your Bluetooth® earbuds safe and easily accessible in the shoulder strap stretch pocket.

Quick-access items
Quick-access items

Pack your water bottle in the magnetic expandable side pocket, and protect small items in the front zipper pocket built with anti-scratch Nylex brushed lining material.

Stay charged on-the-go
Stay charged on-the-go

Tuck your portable battery charger neatly into its dedicated pocket and conveniently charge your laptop in-bag via cable pass-through.

Features
Surface coloration
Monochromatic
Maximum screen size *
40,6 cm (16")
Case type *
Backpack
Material *
Foam, Plastic, Polyester, Fabric
Product main colour *
Black
Tablet compartment
Yes
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Exterior pockets
Side pocket
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Protection features
Impact resistant, Water resistant, Scratch resistant
Recycled material
Yes
Recycled material
Recycled plastic
Recycled material percentage
100%
Weight & dimensions
Width
299,7 mm
Depth
139,7 mm
Height
449,6 mm
Weight
920 g
Volume
18 L
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer DELL CP7625S 40,6 cm (16") Backpack Black:
Disclaimer

Actual configuration might differ from illustration