location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L14 Gen 5 (Intel)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21L10031MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153004218 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 11:51:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 400nits 45% NTSC DBEF5
  • - 1x 16GB SO-DIMM DDR5-5600
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in + 1Y Premier WHB (CPN), 3Y Onsite from 1Y Depot WHB (CPN), CO2 Offset 0.5 ton (2nd Gen) TP WHB (CPN)
Long product name Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB, 1x 16GB SO-DIMM DDR5-5600, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits 45% NTSC DBEF5, Intel Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR Discrete with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Hub of Productivity for Professionals
- 14” laptop powered by Intel® Core™ Ultra with up to Intel vPro®
- Enhanced keyboard accessibility & significantly brighter displays with 3M optical solutions 
- AI-assisted productivity, maximized connectivity with up to WiFi 7 & 4G
- Increased use of recycled materials over previous generations

Short summary description Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L14 Gen 5 (Intel), Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad L14 Gen 5 (Intel) Intel Core Ultra 7 155U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L14 Gen 5 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,4 kg

Harness Maximum Productivity & Performance
Harness Maximum Productivity & Performance

Streamline your workflow on the 14ʺ ThinkPad L14 Gen 5 laptop powered by Intel® Core™ Ultra processors. Last throughout the day on long battery life and experience faster responsiveness — every application loads promptly as the AI engines optimize the overall health and performance of the device. Boost your performance to new heights when you choose the optional Intel vPro®, which delivers robust security, undeniable stability, and comprehensive IT management.

Commitment to Using Recycled Materials
Commitment to Using Recycled Materials

Even with all its productivity and performance-enhancing features, this ThinkPad was designed with recycling in mind. We used post-consumer content (PCC) in various components, including 90% in the speaker enclosure, power adapter, and battery compartment. Keycaps use 70-85% PCC recycled plastic. The bottom cover uses 50% PCC, while the keyboard frame relies on 60% PCC. Moreover, the top cover uses 50% recycled aluminum. To top it off, the packaging is 100% plastic-free and Forest Stewardship Council® (FSC) certified.

Meaningful Collaborations Online
Meaningful Collaborations Online

Jump on a video call with your team and connect to the best available network with Intel® Connectivity Performance Suite. With the ThinkPad L14 Gen 5 laptop, you’re sure to look and sound great with the hi-res camera and crystal clear audio of Dolby Voice®. What’s more, your team will look terrific too, as the display features 3M’s optical solution to increase brightness. Plus when you have to put in those long hours, you’ll appreciate the various low blue light certifications that decrease the likelihood of eye strain and fatigue.

More Accessible. More Usable.
More Accessible. More Usable.

We’ve improved accessibility on our ThinkPad keyboard by adding an LED Braille indicator to indicate the power port and tactile markings on keys so everyone can quickly and correctly identify and navigate. Plus, you can do more with our iconic TrackPoint than just navigate — double-tap to open the customizable TrackPoint Quick Menu to optimize audio-video settings. For added usability, we’ve increased the size of the TrackPad and swapped the locations of the Ctrl and Fn keys. Airflow vents to the rear to keep the system running cooler and performing even better.

Round-the-Clock Security
Round-the-Clock Security

Biometrics safeguard the ThinkPad L14 Gen 5 laptop, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption.  Plus, when you choose Intel vPro® technology, you’ll get multilayer security including AI-based Intel® Hardware Shield, which helps prevent and defend against attacks.

Design
Colour name
Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor threads
14
Processor boost frequency
4,8 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,7 GHz
Efficient-core base frequency
1,2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
Graphics
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
313,7 mm
Depth
226 mm
Height
18,9 mm
Weight *
1,4 kg