location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16v Gen 2 (Intel)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KX000PMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530869396 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 14:11:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core Ultra 7 155H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 4.8GHz, 24MB
  • - 16" WQUXGA (3840x2400) IPS 800nits 100% DCI-P3 DisplayHDR 400 Dolby Vision Eyesafe TÜV Low Blue Light
  • - 2x 16GB SO-DIMM DDR5-5600 Non-ECC
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - NVIDIA RTX 1000 Ada Generation 6GB
  • - Windows 11 Pro
Warranty: 3-year, Courier or Carry-in + 1Y Premier Support from 3Y Depot Windchill bundles (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 155H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 4.8GHz, 24MB, 2x 16GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WQUXGA (3840x2400) IPS 800nits 100% DCI-P3 DisplayHDR 400 Dolby Vision Eyesafe TÜV Low Blue Light, NVIDIA RTX 1000 Ada Generation 6GB, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR with Privacy Shutter and Human Presence Detection, Windows 11 Pro
More>>>
Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, Portability, & Affordability All in One
- 16″ mobile workstation with Intel® Core™ Ultra processor & up to Intel vPro®
- AI-ready Neuro Processing Unit (NPU) for large workloads & heavy multitasking
- Enable high-end workloads & animations with up to NVIDIA® RTX™ 3000 Ada GPUs
- Protected by ThinkShield, ISV certified, & MIL-STD 810H tested for durability

Short summary description Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16v Gen 2 (Intel), Intel Core Ultra 7, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16v Gen 2 (Intel) Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16v Gen 2 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 1000 Ada. Operating system installed: Windows 11 Pro. Product colour: Black

Versatile Workstation for Smart Work
Versatile Workstation for Smart Work

Designed for innovators and professionals, the 16″ ThinkPad P16v Gen 2 mobile workstation packs the power of Intel® Core Ultra™ processors with Intel vPro® and AI-ready integrated Neuro Processing Unit (NPU) for anything you want to do. Even better — it boasts OS alternatives, embracing performance, versatility, mobility, and affordability.

Execute Workloads Like a Boss
Execute Workloads Like a Boss

Now, multitask and execute complex workflows in AI effortlessly with up to NVIDIA® RTX™ 3000 Ada laptop GPUs. Produce high-quality images and animations, and create high-end 3D visualizations, thanks to vast memory and storage options. Also, this mobile workstation runs software optimally as it is Independent Software Vendor (ISV)* certified.*See the complete list of ISV certifications

Embark on a Stunning Visual Journey
Embark on a Stunning Visual Journey

With entry-level to premium display options, narrow bezels for an unobstructed gaze, and a range of brightness and colour gamut options, this 16″ ThinkPad mobile workstation is a visual powerhouse. Choose a 5MP + infrared webcam to enjoy stunning clarity during video calls with HDR400 and Dolby Vision® and elevate online meetings.*Dolby Vision® on select panels only

User Experience Functionality Reimagined
User Experience Functionality Reimagined

With a spill-resistant, full-sized backlit keyboard containing a numeric pad, LED on some keys, and a large TrackPad (115mm / 4.53″), the 16″ ThinkPad P16v Gen 2 workstation is engineered for accessibility, functionality, and usability. Add a Thunderbolt™ 4 Docking station to expand your useable visual real estate with one or two external displays.

Your Connectivity Playground
Your Connectivity Playground

Access designs and move large files at lightning-fast data transfer speed (up to 40Gbps) of Thunderbolt™ 4. Delve into seamless online interactions on WiFi, Ethernet, or 4G/5G. Instantly transfer photos from your phone to the device with Magic Move, and sync data to your workstation with just a tap or swipe via Near Field Communication (NFC)*.*NFC is optional

Fearless in Security, Durability, & Form
Fearless in Security, Durability, & Form

Protected by ThinkShield, the ThinkPad P16v Gen 2 mobile workstation includes a fingerprint reader for easy log in and self-healing BIOS to restore earlier system settings. It is MIL-SPEC tested for ultimate durability, energy efficient with several certifications including EPEAT® Gold, and comprises recycled components and plastic-free packaging.

Design
Colour name
Black
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
800 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision, DisplayHDR 400
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4,8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
96 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 1000 Ada
Discrete graphics card memory
6 GB
Graphics
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
365 mm
Depth
262 mm
Height
24,7 mm
Weight *
2,22 kg