location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50q Gen 4 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12M2001MUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154133184 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - IGEL Linux (IGEL COSMOS Select PAS 3-year)
Warranty: 1-year, Onsite + 3Y Onsite upgrade from 1Y Onsite
Long product name Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black :
The long product name of Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics, Intel Wi-Fi 6 AX201 802.11ax 2x2 + BT5.1, IGEL Linux (IGEL COSMOS Select PAS 3-year)
More>>>
Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
The official description of Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real possibilities come from within
- Up to 12th Gen Intel® Core™ i3 mobile processing power
- Can be virtual or cloud-based PC, offering real versatility
- Low maintenance tiny desktop, can live almost anywhere
- Blazing-fast storage & memory, optional board-to-board port
- Secure from the inside out, plus easily scalable
- Space-saving, cost-effective, & energy-efficient

Short summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
This short summary of the Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50q Gen 4 Thin Client, 1,2 GHz, Intel® Core™ i3, i3-1215U, 8 GB, DDR4-SDRAM, 256 GB

Long summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50q Gen 4 Thin Client. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1215U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,11 kg. Product colour: Black

Purpose-built for virtual workspaces & the cloud
Purpose-built for virtual workspaces & the cloud

With up to 12th Gen Intel® Core™ i3 mobile processing power, the ThinkCentre Neo 50q Gen 4 thin client enables users to work remotely and securely from anywhere. As well as an array of ports, including USB-C and HDMI, this tiny 1L form factor PC runs seamlessly on Windows 10 IoT, Linux-based IGEL, or LeTOS OS, enabling it to be used as a virtual or cloud-based desktop. And for faster, smoother deployment right out of the box, we have partnered with two virtual workspace and cloud enterprise specialists, IGEL and VXL Software.

Fast storage meets robust memory
Fast storage meets robust memory

Speed and power are vital for business success. With the ThinkCentre Neo 50q Gen 4 thin client, you get blazing-fast SSD storage, paired with HDD storage. Plus, thanks to heaps of DDR4 SODIMM memory, this tiny PC starts quickly and smoothly every time. Apps launch almost instantly, too, relieving the frustration and thumb-fiddling as vital business software takes forever to load.

Security everywhere you need it
Security everywhere you need it

In the modern word, security is paramount. That’s why the ThinkCentre Neo 50q comes with ThinkShield, essential round-the-clock security. This comprehensive suite of security features starts from the chip and BIOS level and covers hardware, software, network, and connectivity. It also includes device backup and recovery, remote management, and more. What’s more, this scalable PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.

Designed with the planet in mind
Designed with the planet in mind

Being sustainable is key aspect for nearly every business. The ThinkCentre Neo 50q thin client’s chassis is made from post-consumer recycled content and low-halogen factory lighting was used in its construction. It also carries numerous eco-friendly certifications, such as for energy efficiency, low noise, and its impact on the planet. In fact, this thin client leaves an incredibly small carbon footprint for what it can help you and your business achieve.

Saves on space, saves on costs
Saves on space, saves on costs

The ThinkCentre Neo 50q thin client delivers an impeccable productivity experience, without negatively impacting your office space or business overheads. Its tiny, 1L chassis takes up less space than a couple of everyday journals or notepads and it's competitively priced, too. What’s more, it requires very little maintenance, can be centrally managed, and is also energy efficient, thereby generating cost savings along the way.

Its versatility knows no bounds
Its versatility knows no bounds

Whether you need to connect securely with remote devices or transfer data safely and quickly across the globe, the ThinkCentre Neo 50q thin client has the answer. It can also handle complex, volume-heavy tasks with ease, and supports up to WiFi 6. So connecting with teams and clients, wherever they are based, is both seamless and hassle-free.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4,4 GHz
Processor frequency *
1,2 GHz
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Network
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel SoC
Audio chip
Realtek ALC256
Audio system
High Definition Audio
Number of speakers
1
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Power
Power supply *
65 W
Weight & dimensions
Width *
179 mm
Depth *
182,9 mm
Height *
36,5 mm
Weight *
1,11 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes