location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27" Odyssey OLED G6 G60SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27DG602SNXZA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 08:59:06
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS27DG602SNXZA user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Odyssey OLED G6 Gaming Monitor delivers superior brightness with an expansive spectrum of colors and nearly limitless shades
  • - The 360Hz refresh rate and 0.03ms response time (GtG), along with AMD FreeSync™ Premium Pro, allow ultra-fast & smooth gaming action
  • - OLED Safeguard+ technology includes a groundbreaking Dynamic Cooling System and thermal modulation that auto-controls brightness to prevent burn-in
  • - OLED Glare Free technology significantly reduces glare from external light sources, and deep black levels with dynamic contrast enable supreme depth expression
  • - Features a sleek metal design and ergonomic stand for optimal comfort when playing for extended periods of time
Warranty: 3 Year Warranty
Long product name Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver :
The long product name of Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", Odyssey OLED G6 (G60SD), QHD 360Hz 0.03ms, FreeSync™ Premium Pro, Gaming Monitor with Sleek Metal Design, Silver
More>>>
Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver:
The official description of Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning visuals and brigther highlights
OLED picture quality

Samsung OLED delivers superior brightness with an expansive spectrum of colors, shades, and contrasts for consistently brilliant imagery. With 250 nits (typ) of brightness and a wider color gamut, every scene comes alive in vivid detail.

Dive into shadows with purer black levels
Deep black levels

Uncover every secret with infinite expression. See true black and dark colors on screen without pixel light bleed for supreme color and depth expression in every game.

Focus without distraction
OLED Glare Free

Glare Free technology significantly reduces glare from external light sources, so the OLED screen's perfect black and color experience are presented without distractions. With a screen 54% less glossy than conventional Anti-Reflection film, you can see your full game environments and get the drop on enemies.

Outmaneuver opponents with supreme speed
360Hz Refresh Rate & 0.03ms Response Time(GtG)

Dodge, counter and engage faster than the rest with OLED technology, offering a near-instant 0.03ms response time (GtG). Stay ahead of the competition with HDMI 2.1 and DisplayPort connections, providing a 360Hz refresh rate in QHD resolution. Every millisecond counts when facing the best.

Immerse in smooth action without disruption
AMD FreeSync Premium Pro

Hyper action made seamless. Support of Variable refresh rate (VRR) with AMD FreeSync Premium Pro keeps the GPU and panel synced up to eliminate choppiness, screen-lag, and image tears. Fast-action and complex game scenes are stable and stutter-free for your competitive edge

Short summary description Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver:
This short summary of the Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G Series 27" Odyssey OLED G6 G60SD, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, OLED, 0,03 ms, Silver

Long summary description Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of Samsung G Series 27" Odyssey OLED G6 G60SD LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

Samsung G Series 27" Odyssey OLED G6 G60SD. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: OLED, Display surface: Matt, Response time: 0,03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Height adjustment. Product colour: Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
OLED
Panel type *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
0,03 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2550 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
360 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Response time (fast)
0,03 ms
Viewable size, horizontal
59 cm
Viewable size, vertical
33,4 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
HDR 10+, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut
99%
Performance
ConnectShare (USB)
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Silver
Colour name
Silver
Housing material
Plastic
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.4
Headphone out *
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
No
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Power
Power consumption (max)
140 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI, USB
Power adapter included
Yes
Manual
Yes
HDMI cable length
1,5 m
Power cable length
1,5 m
Weight & dimensions
Width (with stand)
611,7 mm
Depth (with stand)
263,5 mm
Height (with stand)
554,2 mm
Weight (with stand)
6,9 g
Width (without stand)
611,7 mm
Depth (without stand)
49,2 mm
Height (without stand)
353,8 mm
Weight (without stand)
3,8 g
Packaging data
Package width
684 mm
Package depth
464 mm
Package height
200 mm
Package weight
9,5 g
Technical details
Warranty period
3 year(s)