location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9876/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9876/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389036002
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 03:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 8,3 L 2 kg White
  • - Number of programs: 22
  • - Frying function
  • - Removable bowl
  • - LED Built-in display
  • - 2200 W
More>>>
Short summary description Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White:
This short summary of the Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9876/21, Hot air fryer, 8,3 L, 2 kg, 40 °C, 200 °C, China

Long summary description Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White:
This is an auto-generated long summary of Philips HD9876/21 fryer Single 8,3 L Stand-alone 2200 W Hot air fryer White based on the first three specs of the first five spec groups.

Philips HD9876/21. Product type: Hot air fryer, Capacity: 8,3 L, Fryer food capacity: 2 kg. Construction type: Single, Product colour: White, Control type: Rotary, Touch. Display type: LED. Power: 2200 W. Width: 381 mm, Depth: 481 mm, Height: 429 mm

Performance
Capacity *
8,3 L
Fryer food capacity *
2 kg
Product type *
Hot air fryer
Number of programs
22
Frying function *
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
White
Handle(s)
Yes
Removable bowl *
Yes
Cord length
1 m
Design
Control type *
Rotary, Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Power
Power *
2200 W
Weight & dimensions
Width
381 mm
Depth
481 mm
Height
429 mm
Weight
9,42 kg
Package width
334,6 mm
Package depth
442,7 mm
Package height
357,2 mm
Technical details
Warranty period
2 year(s)