location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Gold 6530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY-CP68XA
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 11:55:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6530 2,1 GHz
  • - 160 MB FCLGA4677
  • - Processor cores: 32 64-bit 270 W
  • - Maximum internal memory supported by processor: 4 TB DDR5-SDRAM
  • - Box
Long product name Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box :
The long product name of Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 6530 32C 2.1 GHz
More>>>
Short summary description Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box:
This short summary of the Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon Gold 6530, Intel® Xeon® Gold, FCLGA4677, Intel, 2,1 GHz, 64-bit, Intel Xeon Scalable 5th Gen

Long summary description Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box:
This is an auto-generated long summary of Fujitsu Intel Xeon Gold 6530 processor 2,1 GHz 160 MB Box based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon Gold 6530. Processor family: Intel® Xeon® Gold, Processor socket: FCLGA4677, Processor manufacturer: Intel. Memory channels: Octa-channel, Maximum internal memory supported by processor: 4 TB, Memory types supported by processor: DDR5-SDRAM. Market segment: Server, Use conditions: Server/Enterprise, Supported instruction sets: AMX, AVX, AVX 2.0, AVX-512, SSE4.2. Maximum Enclave Size Support for Intel® SGX: 128 GB, Intel® Data Streaming Accelerator (DSA): 1 default devices. Processor package size: 77.5 x 56.5 mm

Processor
Processor manufacturer *
Intel
Processor generation
Intel Xeon Scalable 5th Gen
Processor model *
6530
Processor base frequency *
2,1 GHz
Processor family *
Intel® Xeon® Gold
Processor cores *
32
Processor socket *
FCLGA4677
Processor series
Intel Xeon Gold 5000 Series
Processor threads
64
Intel® UPI Speed
20 GT/s
Processor operating modes *
64-bit
Processor boost frequency
4 GHz
High priority cores
12
High priority core frequency
2,3 GHz
Low priority cores
20
Low priority core frequency
1,9 GHz
Processor cache
160 MB
Thermal Design Power (TDP)
270 W
Box *
Yes
Stepping
A1
Processor codename
Emerald Rapids
Processor ARK ID
237249
Memory
Maximum internal memory supported by processor
4 TB
Memory types supported by processor
DDR5-SDRAM
Memory channels *
Octa-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Market segment
Server
Use conditions
Server/Enterprise
Maximum number of PCI Express lanes
80
PCI Express slots version
5.0
Supported instruction sets
AMX, AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Export Control Classification Number (ECCN)
5A992C
Commodity Classification Automated Tracking System (CCATS)
740.17B1
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel® Speed Shift Technology
Yes
Intel® Transactional Synchronization Extensions
Yes
Processor special features
Intel® Total Memory Encryption
Yes
Intel® Control-flow Enforcement Technology (CET)
Yes
Intel® Crypto Acceleration
Yes
Intel® Platform Firmware Resilience Support
Yes
Maximum Enclave Size Support for Intel® SGX
128 GB
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
AVX-512 Fused Multiply-Add (FMA) units
2
Intel® Boot Guard
Yes
Intel® Deep Learning Boost (Intel® DL Boost) on CPU
Yes
Intel® Resource Director Technology (Intel® RDT)
Yes
Intel® Volume Management Device (VMD)
Yes
Intel® Run Sure Technology
Yes
Mode-based Execute Control (MBE)
Yes
Intel® Speed Select Technology - Base Frequency (Intel® SST-BF)
Yes
Intel® Total Memory Encryption - Multi Key
Yes
Intel® QuickAssist Software Acceleration
Yes
Intel® On Demand Feature Activation
Yes
Intel® Data Streaming Accelerator (DSA)
1 default devices
Intel® Advanced Matrix Extensions (AMX)
Yes
Intel® Speed Select Technology – Core Power
Yes
Intel® Speed Select Technology – Turbo Frequency
Yes
Operational conditions
Tcase
74 °C
DTS Max
91 °C
Technical details
Launch date
Q4'23
Status
Launched
Number of UPI links
3
Package carrier
E1A
Servicing status
Baseline Servicing
Logistics data
Harmonized System (HS) code
8542310001
Weight & dimensions
Processor package size
77.5 x 56.5 mm
Other features
Maximum internal memory
4 TB