location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Air (4th generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Air 4th Gen 10.9in Wi-Fi + Cellular 64GB - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7421096289804
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7421096289804
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:34:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Blue
  • - 27,7 cm (10.9") 2360 x 1640 pixels IPS
  • - Apple A14
  • - 64 GB Flash
  • - Single camera 12 MP Front camera 7 MP
  • - 4G Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 28,6 Wh 10 h
  • - iPadOS 14
Long product name Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue :
The long product name of Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.9", 2360x1640, A14 Bionic, 64GB, Wi-Fi + Cellular, Bluetooth 5.0, 12MP + 7MP, Touch ID, iPadOS 14, Refurbished Grade A, PRS
More>>>
Short summary description Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue:
This short summary of the Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Air, 27,7 cm (10.9"), 2360 x 1640 pixels, 64 GB, iPadOS 14, 460 g, Blue

Long summary description Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue:
This is an auto-generated long summary of Apple iPad Air 4G LTE 64 GB 27,7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 14 Blue based on the first three specs of the first five spec groups.

Apple iPad Air. Display diagonal: 27,7 cm (10.9"), Display resolution: 2360 x 1640 pixels. Internal storage capacity: 64 GB. Processor family: Apple, Processor model: A14. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 7 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 460 g. Operating system installed: iPadOS 14. Product colour: Blue

Your creative studio on the go.
Your creative studio on the go.

With A14 Bionic, you have the power to bring your ideas to life. Shoot a 4K video, then edit it right on iPad Air. Use the second‑generation Apple Pencil to paint and illustrate with dynamic brushes and subtle shading.1 And with the enhanced graphics and machine learning performance of A14 Bionic, you can unlock new creative possibilities with photo editing, music creation, and more.

The notepad where your best ideas are born.
The notepad where your best ideas are born.

With Apple Pencil, you can easily take notes, organize your thoughts, and mark up screenshots, email, and more. And with iPadOS 14, your handwriting becomes as powerful as typed text. Convert your sketches into perfect shapes, turn handwritten notes into typed text, and write in any text field with Scribble.

Make working hard feel like hardly working
Make working hard feel like hardly working

With the incredible versatility of iPad Air, you can work any way you want. Use the Smart Keyboard Folio, or attach the Magic Keyboard for responsive typing and a built‑in trackpad.1 It’s perfect for the things you need to do, like sending an email. Or the things you want to do, like writing a short story. And with all‑day battery life, iPad Air is ready to work for as long as you need it.

Get to work. Get to class. Or get together.
Get to work. Get to class. Or get together.

iPad Air is the perfect way to stay connected with Wi‑Fi and LTE.* Host a FaceTime call, join a video conference, or start a group project with friends or classmates from anywhere. Advanced cameras and microphones keep faces and voices crystal clear. iPad Air features superfast Wi‑Fi 6 — and with LTE,3 you can connect even when you’re away from Wi‑Fi.

Power up your leisure time.
Power up your leisure time.

The incredible graphics of A14 Bionic and the stunning iPad Air display make all your entertainment completely captivating. Watch movies on the gorgeous Liquid Retina display with P3 wide color and enjoy an immersive audio experience with high‑quality landscape stereo speakers. Or play games with console‑level graphics, and even connect a controller.