location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16p G5 IRX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21N50010MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530344107 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:08:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i9-14900HX, 24C (8P + 16E)/32T, P-core 2.2/5.8GHz, E-core 1.6/4.1GHz, 36MB
  • - 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision
  • - 2x 16GB SO-DIMM DDR5-5600
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4060 8GB
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-14900HX, 24C (8P + 16E)/32T, P-core 2.2/5.8GHz, E-core 1.6/4.1GHz, 36MB, 2x 16GB SO-DIMM DDR5-5600, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision, NVIDIA GeForce RTX 4060 8GB, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, Performance, & Protection — On the Go
- 16″ powerful, fast laptop powered by Intel® Core™ processor
- Stunning display with superb colour accuracy & enhanced audio experience
- Improved thermal design for smooth task executions
- Smart AI features, long battery life, & user-friendly
- Ideal for on-the-go business professionals & content creators

Short summary description Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 16p G5 IRX, Intel® Core™ i9, 40,6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 16p G5 IRX Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 16p G5 IRX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40,6 cm (16"), Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 2,2 kg

Elegance Meets Power & Performance
Elegance Meets Power & Performance

Boost your daily workflow with the Lenovo ThinkBook 16p Gen 5 — a stylish laptop that offers extreme performance and smart AI capabilities. Powered by Intel® Core™ processors, the 16p handles complex tasks with ease, saving your time and effort every day. With its fresh design, slim profile, and long battery life, it gives you advanced connectivity and immersive audio-visual capabilities wherever you go. Get ready to accelerate yourself with absolute power and intelligence.

Be Expressive & Carefree
Be Expressive & Carefree

Packed with abundant features, the ThinkBook 16p Gen 5 laptop offers an exceptional experience whether you use it for work or downtime. Push your creative potential to the max or simply kick back and marvel as your favorite shows or games come to life — thanks to the dedicated NVIDIA® graphics. Plus, its AI-driven battery management adapts to what you're doing and extends or saves battery life, as and when required. And the improved touchpad alignment offers extra comfort when typing.

Optimized for Great User Comfort
Optimized for Great User Comfort

The ThinkBook 16p Gen 5 laptop is devised to offer an exceptional user experience. Its revamped thermal design, coupled with dual fans and well-positioned air vents, guarantees that both you and your laptop always stay cool and focused — even when working for lengthy periods. What’s more, it provides an extra power boost, allowing you to maximize the PC performance as per usage by switching between extreme and geek performance modes.

Finely Detailed for Work & Play
Finely Detailed for Work & Play

Dive deep into a captivating visual experience with the ThinkBook 16p Gen 5 laptop. The stunning 16″ display coms with almost frameless bezels to amplify screen real estate while the X-Rite® Factory Display Calibration facilitates impeccable, lifelike colour rendering. Savor wonderful contrast with Dolby Vision® technology, plus with the TÜV Eyesafe® certification, you won't have to worry about straining your eyes. What’s more, enjoy lag-free gaming with built-in G-sync technology and AI-image enhancement features, including auto-framing and blurred backgrounds.

A Smarter Build in Sustainability
A Smarter Build in Sustainability

At Lenovo, we're committed to providing smarter technology that respects the planet and the ThinkBook 16p Gen 5 is a testament to our dedication. The carton handle and sealing labels in the packaging, for instance, are made from 100% paper, while the actual laptop incorporates various components that include post-consumer recycled content (PCC), such as plastic bottles — battery pack (25%), speakers (30%), and keycaps (50%). Plus, the 16p proudly holds energy-efficient and health and safety certifications like EPEAT® Gold*, ENERGY STAR® 8.0, and TCO 9.





*Visit www.epeat.net for registration status by country.

Perfect Balance of Value & Durability
Perfect Balance of Value & Durability

The ThinkBook 16p Gen 5 laptop is engineered to pass through every demanding environment. It’s built with exceptionally robust materials to withstand a range of challenging conditions such as extreme temperatures, humidity, vibration, and more. The 16p undergoes rigorous testing against twelve MIL-STD-810H standards, proving its ruggedness to tackle real-world scenarios. This business laptop has endured in the harshest of conditions, from the Arctic wilderness to desert dust storms.

Adaptable to Any Work Situation
Adaptable to Any Work Situation

Boost your virtual meet-ups with Lenovo Magic Bay Accessories*, an optional suite of portable solutions to simplify hybrid and remote work. Magic Bay Studio is both a 4K camera and speaker in one, while Magic Bay Light is a detachable light that adds extra illumination when needed. Magic Bay 4K Webcam boasts incredible camera resolution with auto-framing features, while Magic Bay LTE keeps you connected via 4G hotspots, from anywhere there’s mobile coverage**. The best part? All are compact, easy to mount and pair with your ThinkBook 16p Gen 5 laptop via a pogo pin.





*Lenovo Magic Bay accessories are sold separately.


**Availability varies by region and requires a network service provider

Total Security, Total Confidence
Total Security, Total Confidence

Safeguard your laptop and data with the Thinkbook 16p Gen 5 that is equipped with ThinkShield, an integrated suite of end-to-end security solutions. It comes with firmware Trusted Platform Module (fTPM) to encrypt critical data and a self-healing BIOS to restore the system should it ever become corrupt or face a malicious attack. Plus, it has a Kensington Nano Security Slot™ to physically protect your laptop when used in a public place, as well as a smart fingerprint reader integrated into the power button, enabling quick, secure access to your PC.

Stay Productive & Creative
Stay Productive & Creative

The ThinkBook 16p Gen 5 laptop comes with the added convenience of an AI-powered intelligent assistant, Microsoft Copilot in Windows. This state-of-the-art set of tools helps you to stay focused when you're working online and in your Windows apps. From finding answers and inspirations from across the web to adjusting your PC’s settings, Copilot saves you time and boosts your efficiency. What's more, it's easy to use and can be launched with a single dedicated keystroke. Power your day with an AI companion.