location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G7 ARP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21MW001VMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153114986 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:08:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 7 7735HS (8C/16T, 3.2/4.75GHz, 4MB L2/16MB L3)
  • - 16" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 2x 16GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon 680M Graphics
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 7735HS (8C/16T, 3.2/4.75GHz, 4MB L2/16MB L3), 2x 16GB SO-DIMM DDR5-4800, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe, 16" WUXGA (1920x1200) IPS 300nits 45% NTSC, AMD Radeon 680M Graphics, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, Performance, & Possibility Redefined
- 16″ AMD-powered laptop with numeric keypad
- Advanced thermal design for seamless performance
- Ideal for mobile professionals, SMB owners, & content creators

Short summary description Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 16 G7 ARP, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 16 G7 ARP AMD Ryzen™ 7 7735HS Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 16 G7 ARP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7735HS, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product colour: Grey

Enhance Your Productivity
Enhance Your Productivity

Portable and energy efficient, the Lenovo ThinkBook 16 Gen 7 (16″ AMD) laptop boasts the potential to significantly boost your productivity. With AMD Ryzen™ 7000 Series processors, you’ll enjoy speedy performance, improved efficiency, and enhanced features that cater to demanding workloads and modern workstyles. Stay unplugged longer with the huge battery that keeps you up and running when you’re on the go. Ideal for handling demanding tasks like data analysis, light video editing, and multitasking with ease.

Security You Can Count On
Security You Can Count On

Equipped with advanced security features, the ThinkBook 16 Gen 7 laptop offers comprehensive data-device protection. Its optional match-on-chip fingerprint reader integrated with the power button allows secure login and instantaneous bootup, while its Trusted Platform Module (TPM) encrypts crucial data. Plus, it comes with a Kensington Nano Security Slot™ that provides defense against physical theft. And, for extra privacy, there’s a webcam privacy shutter that can be toggled off for convenience.

Modern Design & Ergonomic Feel
Modern Design & Ergonomic Feel

Exuding elegance and professionalism, the ThinkBook 16 Gen 7 laptop features a silky aluminum chassis in a modern Artic Grey color. We’ve designed the keyboard for comfort and accuracy with curved keycaps that align perfectly with the shape of your fingers for a more natural, ergonomic typing experience. LED-status lights on the speaker and microphone keys make it easy to control your audio settings. But the best part, perhaps? We’ve included a numeric pad for added convenience when working with finances, spreadsheets, or any kind of number-crunching.

Work From Anywhere
Work From Anywhere

Whether you’re in the office, on the go, or working from home, the ThinkBook 16 Gen 7 laptop keeps you connected. WiFi options keep you online without lag time, even on crowded public platforms when you’re out and about. The wide array of ports — including USB-C 4 — offers the best in high-speed file transfer and connection to all your peripherals. An HDMI port lets you hook up a monitor with ease, while the SD card reader provides multiple ways to access files. No matter where your work takes you, you can trust business to continue as usual.

Boost Your Online Meeting Presence
Boost Your Online Meeting Presence

With its smart time-saving technology, the ThinkBook 16 Gen 7 laptop helps keep you focused and more productive. Dual-array mics and speakers with Dolby Audio™ along with Lenovo Smart Meeting mean you’ll enjoy noise-canceling audio that enables crystal-clear calls without background distractions. Additionally, eye-contact correction, auto-framing, and background blurring, as well as a choice of cameras keep you looking your best on video conference calls. It’s never been so easy to collaborate virtually!

Big on Durability
Big on Durability

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkBook laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more. What’s more, we’ve re-engineered the keyboard to ensure spill resistance up to 60ccs, while also improving thermal performance, so your laptop stays cooler to the touch.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7 7th Gen
Processor model *
7735HS
Processor cores
8
Processor threads
16
Processor boost frequency
4,75 GHz
Processor frequency *
3,2 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 680M
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
356 mm
Depth
253,5 mm
Height
17,5 mm
Weight *
1,7 kg