location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KV001WPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153495672 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core Ultra 7 165H (24MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA RTX 2000 Ada (8GB GDDR6)
  • - 64GB (7467MHz) LPDDR5x-SDRAM & 1000GB SSD
Warranty: 3-year, Courier or Carry-in + 3Y Premier TP WS WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 165H (24MB Cache), 64GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel Arc Graphics, NVIDIA RTX 2000 Ada (8GB GDDR6), WLAN, Webcam, Windows 11 Pro
More>>>
Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black:
The official description of Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks Good — Performs Even Better
Elevate your work-anywhere experience with the 16″ ThinkPad P1 Gen 7 — a revolution in mobile workstations with its premium power and sleek, visually stunning design. Perfectly balancing form and function, this system redefines portable performance and ensures readiness to excel in remote work scenarios.

Unparalleled Power in a Mobile Device
With best-in-class performance, the ThinkPad P1 Gen 7 mobile workstation is our most powerful ThinkPad yet! It boasts Intel® Core™ Ultra processors for advanced computing capabilities and multitasking — it’ll handle whatever demanding workloads come your way.

AI-Assisted Productivity
Equipped with dedicated AI engines on the neural processing unit (NPU) and the optional discrete graphics processing unit (GPU), this mobile workstation is ideal for complex AI workloads, ultra-realistic visuals, and data-intensive tasks.

Pro-Level Graphics with AI Tensor Cores
Welcome to a new era of AI-performance, speed, and precision in mobile workstations. Slice through complex rendering, high-end 3D visualizations, and animations to transform workflow efficiencies with the optional NVIDIA® RTX™ Ada Generation GPUs.

Streamline Your IT Operations
With up to Intel vPro® technology, this mobile workstation delivers the multilayer security, management, and stability that IT pros love. Safeguard assets from emerging cyber threats, get faster insights on your business, and optimize remote operations.

Follow Your Pursuits Anywhere
When you’re on the go, you need a battery powerful enough to support time in the field without electrical outlets. The P1 Gen 7 boasts a massive battery that’s also replaceable, should you ever need to upgrade. Plus, it supports rapid-charging technology, so when you need a charge, simply plug in for 60 minutes and get 80% capacity.

When Every Pixel Counts
When premium displays really matter, the P1 Gen 7 laptop has you covered. All of your choices include wide-angle views, low blue light to prevent eye strain, and X-Rite factory color calibration to ensure color accuracy when you’re creating. You can also choose a touchscreen model with millions of pixels for premium visuals.

Optimal Software Performance
Software and apps run flawlessly on the P1 Gen 7 workstation, which boasts a long list of independent software vendor (ISV)* certifications. Whether you work in Adobe®, AutoCAD®, Maya® or something else, you can trust that we’ve eliminated compatibility issues and potential crashes, so you’ll enjoy great project-output quality without hiccups. *See the complete list of ISV certifications

Smooth & Efficient
Go ahead — push your device to perform. The ThinkPad P1 Gen 7 mobile workstation offers advanced thermals, including liquid metal cooling on select models, and an innovative Flex Cooling System, a fan-based cooling mechanism. Plus a dual-outlet exhaust system optimizes airflow and keeps your system running efficiently.

Huge Memory Reserve & Performance Capacity
Compile code faster and streamline app development on the ThinkPad P1 Gen 7 workstation. An industry first, this laptop features customer-replaceable LPCAMM2 memory to align with your evolving needs. It boasts lower latency, better bandwidth, and faster speeds to run multiple applications simultaneously, reducing load times for heavy-duty programs.

Steadfast Security
Biometrics provide extra protection on the P1 Gen 7 workstation, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to encrypt critical data. Plus Intel® Threat Detection Technology helps prevent ransomware, cryptojacking, and more.

Energy Efficient
Energy efficiency makes sense. In the short-term, it can lower monthly costs and in the long term, it helps sustain resources in demand. The P1 Gen 7 mobile workstation includes several certifications, including ENERGY STAR® 8.0 and TCO 9.

Relies on Recycled Components
This ThinkPad uses recycled magnesium — 90% and 75% in the keyboard frame and top cover respectively. The bottom cover uses 55% recycled aluminum, while the AC adapter uses 30% post-consumer content (PCC) recycled plastic. Plus, packaging is plastic-free!

ThinkPad Reliability
Even with its efficiency and recycled materials, you can count on the P1 Gen 7 for durability. With MIL-STD-810H certification, it meets or exceeds 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions.

Short summary description Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P1, Intel Core Ultra 7, 40,6 cm (16"), 2560 x 1600 pixels, 64 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P1 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") WQXGA 64 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 2000 Ada. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Colour name
Black
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165H
Processor cores
16
Processor threads
22
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
64 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
CAMM module
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 2000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Portuguese
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Portuguese
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
90 Wh
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
Intel Evo Platform TÜV Rheinland Low Blue Light MIL-STD-810H RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, TCO
Weight & dimensions
Width
354,4 mm
Depth
241,2 mm
Height
17,1 mm
Weight *
1,82 kg