location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Axel, Mijn Smulpret Vriendje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Axel, Mijn Smulpret Vriendje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-560123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765601231
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:15:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Axel, Mijn Smulpret Vriendje:
This short summary of the VTech Axel, Mijn Smulpret Vriendje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Axel, Mijn Smulpret Vriendje, 2 yr(s), Sounding

Long summary description VTech Axel, Mijn Smulpret Vriendje:
This is an auto-generated long summary of VTech Axel, Mijn Smulpret Vriendje based on the first three specs of the first five spec groups.

VTech Axel, Mijn Smulpret Vriendje. Speaking function. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Speaking function
Yes
Assembly required
No
Suggested gender
Boy/Girl
Washable
No
Languages support
Dutch
Country of origin
China
Certification
CE
Weight & dimensions
Width
210 mm
Depth
125 mm
Height
180 mm
Weight
670 g
Battery
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package width
325 mm
Package depth
133 mm
Package height
279 mm
Package weight
930 g
Package volume
1,206 cm³
Package type
Try me box
Quantity per pack
4 pc(s)
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
5 pc(s)
Quantity per pallet
80 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
20 pc(s)
Master (outer) case width
561 mm
Master (outer) case length
348 mm
Master (outer) case height
306 mm
Master (outer) case weight
4,87 kg
Master (outer) case GTIN (EAN/UPC)
43417765601239
Master (outer) case volume
5,974 cm³
Harmonized System (HS) code
9503004990
Supplier features
Game language
DUTCH