HPE logo

HPE ProLiant 843557-425 server 900 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11088
Info modified on:
21 Jun 2024, 15:22:27
Long product name HPE ProLiant 843557-425 server 900 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 500 W:

Intel Xeon E5-2620 v4 (2.1GHz, 20MB), 16GB (1 x 16GB) DDR4, 900GB (3x300GB), 8 SFF HDD, Flexible Smart Array P440ar/2GB, 500W PS

Short summary description HPE ProLiant 843557-425 server 900 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant 843557-425, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 900 GB, Rack (2U)

Long summary description HPE ProLiant 843557-425 server 900 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant 843557-425. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 900 GB, HDD size: 2.5". Ethernet LAN. Optical drive type: DVD±RW. Power supply: 500 W. Chassis type: Rack (2U)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.