location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHY2160BH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHY2160BH
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" 5400 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 1,5 Gbit/s
  • - 101 g
Long product name Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA :
The long product name of Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MHY2160BH - 160 GB/ 2.5"/ SATA-150/ 5400 rpm/ 8 MB
More>>>
Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA:
The official description of Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu raises the bar with the introduction of its next generation 2.5-inch SATA hard disk drives with up to 125GB per platter using PMR technology. Since notebook and consumer electronics manufacturers are requiring increasingly higher capacity SATA hard disk drives in a slim package for their products, the new Fujitsu PMR models are entering the market at an optimal time to take advantage of this demand.

Engineered to deliver high capacity in a small form factor, the mobile series retains the outstanding level of quality and reliability for which Fujitsu is renowned. The 5,400 RPM mobile HDDs achieve up to 250GB(1) capacity, among the highest in the industry with this spindle speed. Featuring up to 250GB of storage space in a 9.5mm package, low power consumption and low acoustic noise, these 2.5-inch SATA hard disk drives are an excellent choice for today’s ultra-fast, high-capacity notebook computers and consumer electronics applications.

With the delivery of its next generation, perpendicular recording SATA hard disk drives, Fujitsu continues to demonstrate its strong commitment to technology leadership.

Fujitsu introduces its next generation Serial ATA hard disk drives developed using perpendicular recording.

- Ultra-high capacity mobile hard disk drives (HDDs) feature perpendicular magnetic recording (PMR) technology.
- 2.5-inch Serial ATA (SATA) hard disk drives feature up to 250GB(1) of storage in a slim 9.5mm package.
- Industry leading power consumption.
- Exceptionally high quality, reliability and performance.
- Ideal for notebooks and consumer electronics applications requiring high speed and high capacity.

Short summary description Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA:
This short summary of the Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MHY2160BH, 2.5", 160 GB, 5400 RPM

Long summary description Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA:
This is an auto-generated long summary of Fujitsu MHY2160BH internal hard drive 2.5" 160 GB Serial ATA based on the first three specs of the first five spec groups.

Fujitsu MHY2160BH. HDD size: 2.5", HDD capacity: 160 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
160 GB
HDD speed *
5400 RPM
Interface *
Serial ATA
Type *
HDD
Storage drive buffer size
8 MB
HDD interface transfer rate
1,5 Gbit/s
Read seek time
12 ms
Write seek time
14 ms
Track to track seek time
1,5 ms
Average latency
5,56 ms
Bytes per sector
512
Power
Power consumption (typical)
1,9 W
Power consumption (standby)
0,13 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
900 G
Weight & dimensions
Width
70 mm
Height
9,5 mm
Depth
100 mm
Weight
101 g
Brand Image Product code Product Stock Price from
Fujitsu MHY2040BH internal hard drive 2.5" 40 GB Serial ATA Fujitsu MHY2040BH internal hard drive 2.5" 40 GB Serial ATA
(show image)
MHY2040BH MHY2040BH 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MHY2060BH internal hard drive 2.5" 60 GB Serial ATA Fujitsu MHY2060BH internal hard drive 2.5" 60 GB Serial ATA
(show image)
MHY2060BH MHY2060BH 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MHY2120BH internal hard drive 2.5" 120 GB Serial ATA Fujitsu MHY2120BH internal hard drive 2.5" 120 GB Serial ATA
(show image)
MHY2120BH MHY2120BH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)