Lenovo logo

Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13533
Info modified on:
08 Jul 2024, 14:39:52
Bullet Points Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
  • - Intel Core i9-14900HX, 24C (8P + 16E)/32T, P-core 2.2/5.8GHz, E-core 1.6/4.1GHz, 36MB
  • - 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision G-SYNC Low Blue Light
  • - 2x 16GB SO-DIMM DDR5-5600
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 130W
  • - Windows 11 Home
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Intel Core i9-14900HX, 24C (8P + 16E)/32T, P-core 2.2/5.8GHz, E-core 1.6/4.1GHz, 36MB, 2x 16GB SO-DIMM DDR5-5600, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" 3.2K (3200x2000) IPS 430nits 100% DCI-P3 165Hz Dolby Vision G-SYNC Low Blue Light, NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 130W, Wi-Fi 6E 11ax 2x2 + BT5.3, FHD 1080p with E-shutter, Windows 11 Home

Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Elevate Your Game
- Hop on stream & clip highlights with Intel® Core™ processors & NVIDIA® GeForce RTX™ 40 Series graphics.
- Unleash the Lenovo AI Engine+ with LA3 & LA1 AI chips to catapult your gaming experience.
- Lenovo Legion ColdFront Hyper technology keeps your device cool & killstreaks hot.
- Choose between two Lenovo Legion PureSight Gaming display options to meet your gaming needs
- Flex control & customization on the Legion TrueStrike keyboard, lit up by Legion Spectrum.

Short summary description Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion 7 16IRX9, Intel® Core™ i9, 40,6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 7 16IRX9 Intel® Core™ i9 i9-14900HX Laptop 40,6 cm (16") 3.2K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Lenovo Legion 7 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40,6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.