location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7515-FY25Q2-MX
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:54
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD EPYC 7443P 2,65 GHz
  • - 16 GB DDR4-SDRAM
  • - 480 GB
  • - Rack (2U) 1100 W
More>>>
Short summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W:
This short summary of the DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R7515, 2,65 GHz, 7443P, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W:
This is an auto-generated long summary of DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7443P 2,65 GHz 16 GB DDR4-SDRAM 1100 W based on the first three specs of the first five spec groups.

DELL PowerEdge R7515. Processor family: AMD EPYC, Processor frequency: 2,65 GHz, Processor model: 7443P. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
AMD
Processor family *
AMD EPYC
Processor model *
7443P
Processor frequency *
2,65 GHz
Processor boost frequency
3,6 GHz
Processor cores
24
Processor cache
128 MB
Number of processors installed
1
Thermal Design Power (TDP)
180 W
Processor threads
48
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
3200 MHz
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Memory data transfer rate
3200 MT/s
Maximum internal memory *
2 TB
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD size
3.5"
RAID support *
Yes
Supported RAID controllers
PERC H730P Mini
Hot-Plug support
Yes
Optical drive type *
No
Internal drive bays
12
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card
No
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Software
Operating system installed *
No
Compatible operating systems *
- Canonical Ubuntu Server LTS - Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
1100 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power cable connector 1
NEMA 5-15P
Power cable connector 2
C13 coupler
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482 mm
Height
86,8 mm
Technical details
Supported storage drives form factor (internal)
3.5"