location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83D2002AYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530401190 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:23:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 35.6 cm (14") 2.8K 2880 x 1800 OLED
  • - 32GB (7467MHz) LPDDR5x-SDRAM & 1000GB SSD
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey :
The long product name of Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 155H (24MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") 2.8K 2880 x 1800 OLED, Intel Arc Graphics, WLAN, Webcam, No OS
More>>>
Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:
The official description of Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Smarter Choice for Power
- Massive computing power accompanied with vivid graphics
- Intel® Core™ Ultra processors for handling complex, professional-grade tasks
- Exceptional realism & vibrant visuals captured on the 14″ OLED display
- Highly competent for quick charging, supreme speed, & expandable storage
- Optimized with Lenovo AI Engine for enhanced productivity, battery life, & more

Short summary description Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:
This short summary of the Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Pro 5, Intel Core Ultra 7, 35,6 cm (14"), 2880 x 1800 pixels, 32 GB, 1 TB, Grey

Long summary description Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:
This is an auto-generated long summary of Lenovo IdeaPad Pro 5 Intel Core Ultra 7 155H Laptop 35,6 cm (14") 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Pro 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Product colour: Grey. Weight: 1,46 kg

Elevated power, perfection, & performance
Elevated power, perfection, & performance

Expand your creative horizons with the Lenovo IdeaPad Pro 5i Gen 9 14″ laptop that offers substantial computing potential powered by Intel Core™ Ultra processors. It also boasts enhanced visuals with the inclusion of smoothly integrated graphics. Your love for gaming is accommodated with higher frame rates for intuitive display while you enjoy seamless gameplay that won’t drain the battery. What’s more, even when operating at professional performance levels, the laptop maintains a cool and hushed demeanor for unparalleled efficiency.

Visual brilliance your way
Visual brilliance your way

Dive into your wildest dreams and expand your imagination in vivid detail on the IdeaPad Pro 5i Gen 9 14″ wide screen, which ensures clarity even in bright sunlight. The immersive visuals displayed are TÜV Eyesafe® certified to minimize blue light emissions and make it easier on your eyes during extended screen time. What’s more, with enough screen dimensions, enjoy ample space working on exhaustive tasks, creating data, or induldging in gaming with an augmented viewing experience. Its all about boosting your creativity with visual excellence in hands.

Harmony of sights & sound
Harmony of sights & sound

Immerse yourself in a captivating visual spectacle, characterized by vibrant colors, striking contrasts, and remarkable speed. Capture great ideas in outstanding detail on IdeaPad Pro 5i Gen 9’ 14″ OLED display that is highly optimized to achieve impeccable picture quality. Guaranteeing you stunning visuals and lag-free gaming, the laptop lets you enjoy rich audio with Dolby Atmos®. And video calls? They're clearer than ever, supported with a built-in Super Resolution feature to facilitate uninterrupted meetings.

The ultimate workspace transformation
The ultimate workspace transformation

Create your ultimate productivity hub with an array of essential features. The IdeaPad Pro 5i Gen 9 14″ laptop comes with a Time of Flight (ToF) sensor that ensures seamless and unbroken communication while allowing you to have control over your privacy over audio-visual data sharing via the privacy shutter — toggle as per your convenience. Its fast-charging battery guarantees uninterrupted creativity and file transfers are effortless, as are device connectivity and video outputs with the option of expandable memory. This laptop is ideal when you need to rely on powerful capabilities.

Built to conquer challenges
Built to conquer challenges

Crafted to endure the harshest conditions and constructed with exceptionally rugged materials, the Lenovo IdeaPad Pro 5i Gen 9 14″ laptop has undergone rigorous military-grade testing to guarantee peerless reliability and toughness. This versatile laptop has undergone exacting assessments to meet the stringent MIL-STD-810H standards, ensuring it can thrive in real-world scenarios and tackle life’s trips and spills to keep you efficient and productive throughout the day.

Technology that works for you
Technology that works for you

Experience augmented user experience with the IdeaPad Pro 5i gen 9 14″ laptop, which boasts intuitive and optimized features with the built-in Lenovo AI Engine. Got a lot on your plate? The Smart Power feature adjusts processing power, battery life, and cooling based on your program usage. It even conserves energy when switching between modes with the Fn+Q keys. And no more WiFi dropouts as the Smart Wireless feature automatically detects WiFi loss and gets you back online in no time. Get tech-ready for whatever tasks, being highly efficient and productive.

A lasting commitment
A lasting commitment

Your commitment to environmental sustainability starts with your PC's energy conservation and recycled content. The bottom cover of the IdeaPad pro 5i gen 9 14″ laptop uses 50% recycled aluminum, and 90% ocean-bound plastic in the system bag. Registered EPEAT® Gold and ENERGY STAR® certified, it fulfils the highest environmental performance criteria on product longevity, circular design, and energy efficiency. True to its commitment, Lenovo also offers CO2 Offset Service option to offset the estimated carbon emissions of your device.* Specifications may vary depending upon region / model.** EPEAT-registered where applicable — see www.epeat.net for registration status by country.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35,6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4,8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Slovenian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
84 Wh
Battery life (max)
11,5 h
Continuous video playback time
19,5 h
Fast charging
Yes
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
312 mm
Depth
221 mm
Height
16 mm
Weight *
1,46 kg