location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21FA004SIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153481484 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 15:36:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i7-14700HX (33MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA RTX 2000 Ada (8GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier TP WS WHB (CPN)
Long product name Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black :
The long product name of Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-14700HX (33MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA RTX 2000 Ada (8GB GDDR6), WLAN, Webcam, Windows 11 Pro
More>>>
Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:
The official description of Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Truly powerful, totally portable

Built for the modern on-the-go professional, the Lenovo ThinkPad P16 Gen 2 (16″ Intel) is a power-packed mobile workstation and desktop in one. Fueled by the latest Intel vPro® with 13th Gen Intel® Core™ HX series processors, it boasts a unique daughterboard that supports NVIDIA® RTX™ and Intel® Arc™ Pro discrete graphics. What’s more, it has a dual vapor chamber for advanced cooling, plus an Ultra Performance Mode to zip through the most resource-intensive tasks.

Configure it your way

For those that demand extra power, the ThinkPad P16 Gen 2 (16″ Intel) supports blazing-fast memory and high-performance storage. With power supply support of up to 230W, this mobile workstation can be configured to meet any need. And for the ultimate in connectivity, it has multiple ports for all your peripherals, as well as a range of WiFi options to keep you in the loop wherever work takes you.

It’s all in the details

The ThinkPad P16 Gen 2 (16″ Intel) has a backlit, spill-resistant keyboard with full a numeric keypad, making typing and number-crunching from anywhere easier, and safer. It also comes with Dolby Atmos® and Dolby Voice®, delivering superb audio. And with the optional FHD Hybrid IR camera, the human presence detection feature will alert you of potential shoulder-surfers.

Reliable & sustainable

Creators, designers, developers and other professionals can rest easy with the ThinkPad P16 Gen 2 (16″ Intel). It has been MIL-SPEC certified and passed more than 200 quality checks to ensure that it can run in the most extreme conditions. It also boasts an array of independent software vendor (ISV) certifications, ensuring that workload-optimized apps run seamlessly. And with its plastic-free packaging and recycled component content, this mobile workstation has earned its green stripes, too.

See the complete list of ISV certifications

Secured by ThinkShield

On-the-go power requires no compromise in security, which is why the ThinkPad P16 Gen 2 (16″ Intel) is protected by ThinkShield. With features including discrete Trusted Platform Module (dTPM) to encrypt your data, a biometric fingerprint reader for simple one-touch login, and a self-healing BIOS that can restore earlier system settings, your mobile workstation and data are safe wherever you go.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:
This short summary of the Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black:
This is an auto-generated long summary of Lenovo ThinkPad P16 Intel® Core™ i7 i7-14700HX Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey, Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14700HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX 2000 Ada. Operating system installed: Windows 11 Pro. Product colour: Grey, Black

Design
Colour name
Storm grey (top), villi black (bottom)
Product type *
Mobile workstation
Product colour *
Grey, Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700HX
Processor cores
20
Processor threads
28
Processor boost frequency
5,5 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5,5 GHz
Efficient-core Max Turbo Frequency
3,9 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
192 GB
Memory channels
Dual-channel
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX 2000 Ada
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM790
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Italian
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94 Wh
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor, SSD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
364 mm
Depth
266 mm
Height
30,2 mm
Weight *
2,95 kg
Country Distributor
Italia 1 distributor(s)