location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E14 Gen 5 (Intel)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21JK00J5UK
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 13:28:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-13420H, 8C (4P + 4E)/12T, P-core 2.1/4.6GHz, E-core 1.5/3.4GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 8GB DDR4-3200
  • - 256GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in + 1Y Premier WHB (CPN)
Long product name Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-13420H, 8C (4P + 4E)/12T, P-core 2.1/4.6GHz, E-core 1.5/3.4GHz, 12MB, 8GB DDR4-3200, 256GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 300nits 45% NTSC, Intel UHD Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for day-to-day business performance
- Durable high-performance laptop for business
- Powerful Intel® Core™ processors & optional discrete graphics
- Great for multitasking, with plenty of memory and fast storage
- Steadfast security options
- Gorgeous 14″ display, up to WUXGA+ (2240 x 1400)

Short summary description Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad E14 Gen 5 (Intel), Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i5 i5-13420H Laptop 35,6 cm (14") WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad E14 Gen 5 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,43 kg

Designed for business performance
Designed for business performance

The Lenovo ThinkPad E14 Gen 5 (14″ Intel) laptop is powerful, durable, and secure, to help you excel at your daily business needs. It’s designed for data tabulation, quick design projects, research, and reviewing content. Equipped with an Intel® Core™ processor, onboard integrated UMA graphics or optional discrete graphics, and extensive memory and SSD storage, the E14 Gen 5 delivers fast, powerful performance.

Enjoy your work experience
Enjoy your work experience

The color options give the ThinkPad E14 Gen 5 (14″ Intel) laptop a contemporary, professional look. The new keyboard design gives an enhanced feel, for smoother, error-free inputs. Its 115mm x 56mm trackpad improves onscreen navigation. The ThinkPad E14 Gen 5 also features a crystal-clear 14″ display, up to WUXGA+, with 100% sRGB color gamut, optional touch, and hardware-based Low Blue Light certification for an exceptional visual experience.

Connect to anything and anyone
Connect to anything and anyone

The ThinkPad E14 Gen 5 (14″ Intel) laptop houses all the ports needed for peripherals and better collaboration, including USB-C 3.2, USB-A 3.2 and 2.0, and Thunderbolt™ 4. Connect wirelessly hassle-free with WiFi 6E and Bluetooth® 5.0, and rely on dual mics and a hybrid FHD + IR webcam (with privacy shutter) for efficient, effective collaboration.

Smart security
Smart security

Protect your laptop and your data with options like a discrete trusted platform module (dTPM) 2.0, FHD hybrid IR camera, and Smart Power On. The dTPM 2.0 secure chip encrypts your passwords and other sensitive data, while only you can access your laptop via the FHD hybrid IR camera or the fingerprint reader on the Power On button.

Tough enough to take anywhere
Tough enough to take anywhere

The ThinkPad E14 Gen 5 (14″ Intel) laptop’s optional sturdy metal cover protects your device from bumps and spills wherever you are, and it clears the U.S. Department of Defense’s MIL-STD 810H standards for reliability and durability. Tested against 12 stringent standards and more than 200 quality checks, this laptop will run in even the harshest of conditions, from the Arctic wilderness to desert dust storms.

Design
Colour name
Graphite Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
40 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Synaptic CX11880
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
313 mm
Depth
219,3 mm
Height
18 mm
Weight *
1,43 kg
Country Distributor
United Kingdom 7 distributor(s)