location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KK007TIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153790852 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - AMD Ryzen 5 7430U (16MB Cache, 2.3GHz)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty: 1-year, Courier or Carry-in + 1Y Premier WHB (CPN)
Long product name Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 7430U (16MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Pro
More>>>
Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exemplary performance for everyday business
- 16″ business powerhouse driven by AMD Ryzen™ 7000 Series mobile processors
- Speedy responsiveness with dual-SSD storage & massive memory options
- Zero-touch login with infrared (IR) camera & Windows Hello
- Highly reliable with military-grade durability testing & checks
- Newly designed ergonomic keyboard & large display options
- Ideal for data collection, creative work, & collaboration efforts

Short summary description Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 16, AMD Ryzen™ 5, 2,3 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 16 AMD Ryzen™ 5 7430U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 16. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7430U, Processor frequency: 2,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Big inside & out
Big inside & out

Want a laptop that’s big on performance and easy on the eyes? The Lenovo ThinkBook 16 Gen 6 has got you covered. It boasts next-gen AMD Ryzen™ 7000 Series processors and integrated AMD Radeon™ graphics, so you can handle graphics-intensive tasks and heavy workloads with ease. Plus, the superior bandwidth of dual-channel memory configurations means faster data transfer speeds and improved performance. What’s more, the massive 16ʺ low blue light display and improved keyboard make this device a dream for number crunching, coding, and any detailed work.

Heightened security’s got you covered
Heightened security’s got you covered

Biometrics provide extra protection on the ThinkBook 16 Gen 6 laptop — from the fingerprint reader integrated with the power button to the facial recognition software that works with the infrared (IR) camera. ThinkShield, our comprehensive suite of security solutions, ensures your system is protected. Trusted Platform Module (TPM) firmware encrypts your data, and a self-healing BIOS restores critical info should your system ever become corrupted.

Looks good, feels great
Looks good, feels great

Along with the sleek look and feel of the Arctic Grey aluminum chassis, the ThinkBook 16 Gen 6 laptop boasts an upgraded ergonomically redesigned keyboard. The keys are larger than previous generations and include a concave cap that curves to your fingertips — plus, the keyboard is made from 50% post-consumer recycled plastic. The touchpad is much larger than previous generations — so navigating feels smooth and easy. There’s even an F9 smart key that you can customize to open any frequently used app — or keep the default, which opens our Services page.

Stay connected to what matters
Stay connected to what matters

The ThinkBook 16 Gen 6 laptop keeps you online with the latest superfast WiFi technology — even on crowded public platforms. Plus, ample USB ports ensure you can easily connect to other devices as needed. An HDMI port conveniently lets you hook up a monitor for dual displays. There’s even an ethernet port if you prefer to connect directly and not use WiFi. Whatever the situation demands, you’ll be delighted with all the ways your ThinkBook can stay connected.

Reliable as the day is long
Reliable as the day is long

We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkBook laptops. We test against 26 procedures to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

See & be seen
See & be seen

With its FHD-infrared hybrid camera, the ThinkBook 16 Gen 6 laptop makes video calling a cinch. Rich, clear images on an even bigger screen (given the 16:10 aspect ratio) will make you feel like you’re in the same room. With AI-based noise cancellation and Dolby Audio™, ambient noise gets cancelled and people on the call hear you loud and clear — the same way you’ll hear them. What’s more, when you don’t want to be on camera, the webcam privacy shutter ensures you stay out of sight. Take your collaboration to new levels with the ThinkBook 16.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7430U
Processor cores
6
Processor threads
12
Processor boost frequency
4,3 GHz
Processor frequency *
2,3 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
15 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Italian
Trial software
Office
Operating system installed *
Windows 11 Pro
Bundled software
Office Trial
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
9,22 h
Continuous video playback time
13,2 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width
356 mm
Depth
253,5 mm
Height
17,5 mm
Weight *
1,7 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)