Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 3600 DPI Black
- - USB Type-A
- - Scroll type: Wheel Buttons quantity: 6
- - Power source: Cable 1,6 m
More>>>
Short summary description Nilox MOUSB3013 mouse Office USB Type-A Optical 3600 DPI:
This short summary of the Nilox MOUSB3013 mouse Office USB Type-A Optical 3600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Nilox MOUSB3013, Optical, USB Type-A, 3600 DPI, Black
Long summary description Nilox MOUSB3013 mouse Office USB Type-A Optical 3600 DPI:
This is an auto-generated long summary of Nilox MOUSB3013 mouse Office USB Type-A Optical 3600 DPI based on the first three specs of the first five spec groups.
Nilox MOUSB3013. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3600 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black