location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90UU00N9IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530465277 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:20:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i7-14700KF (33MB Cache)
  • - NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey :
The long product name of Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-14700KF (33MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home
More>>>
Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
The official description of Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories with savage, stylish performance
Surround your savagely powerful Lenovo gaming rig with stylish, high-performance Legion gaming accessories. Bright, crisply-focused Legion monitors can enable more precise firing and navigation. Or add a highly-tactile keyboard, precision gaming mouse, or deeply immersive headset. We've even got armored bags for ultimate protection of your game gear.

Embrace the Legion Vantage
Our exclusive Legion Vantage software helps you adjust and optimize your PC settings to elevate your gaming experience and push you to victory. Capabilities range from a real-time performance dashboard to overclocking controls to AI-enhanced performance tuning, including intelligent fan controls.

Beyond fast
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

Play 100+ high-quality games with Game Pass included
Play over 100 high-quality games with your new Lenovo Legion PC and three months of Xbox Game Pass—including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms

Credit card required. Unless you cancel, you will be charged the then current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com gamepass Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set up; no codes required.

A gaming PC that stays cool—like you
You can't enter a Battle Royale with a gaming rig that's prone to overheating. That's why Lenovo designed the Legion Tower 5i Gen 8 with whisper-quiet air cooling rated up to 180W—plenty to keep your PC humming, even in intense sessions. The front bezel on the updated chassis is mesh vented, too, to maximize airflow while still limiting ambient noise.

Battlestation look & feel
With its redesigned chassis and new internal features, the Legion Tower 5i Gen 8 is one part gaming battlestation, one part cooling station. An optional glass panel on the toolless side casing exposes the impressive internal components, including the 16.7 million-colour ARBG fans. There's a snazzy new Legion logo, too, and customizable lighting effects.

Unleashed gaming & multitasking

With ultra-fast DDR5 memory, the Legion Tower 5i Gen 8 won't lag when game action gets intense. It's great for multitasking, too. You can stream, record, or play music while gaming. Whether you order your rig with the maximum 32GB of RAM or use the four slots to upgrade later, this system is ready for the long haul.

Storage that can grow with you
Want snappy game loading times, quick data transfers, and faster boot-ups? Available PCIe Gen 4 SSD storage makes the Legion Tower 5i Gen 8 a virtual speed machine, so your system starts quickly and new games load with ease. Plus, if you store a lot of games, the HDD and SSD storage options are expandable up to 2TB and 1TB, respectively.

Connect at the speed of 'now'
Without reliable, near-instant data connections, you'll be out of the game before it starts. So Lenovo builds the Legion Tower 5i Gen 8 with multiple top- and back-facing USB ports, including an ultra-fast USB-C for reliable connectivity to peripherals that require it. Available WiFi 6E* is strong and dependable, and the advanced 2.5G ethernet port is ready for today and tomorrow.

* 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.

Immersive 3D Audio from Nahimic by SteelSeries

There's more to gaming than See-Shoot-Score. For a truly immersive experience, Nahimic® by SteelSeries delivers 3D audio that perfectly complements the intense on-screen action of today's top games. The Nahimic software lets you mix and share audio like a pro, and enjoy crystal-clear communication, whether for gaming or work.

Short summary description Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
This short summary of the Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion T5, Intel® Core™ i7, i7-14700KF, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
This is an auto-generated long summary of Lenovo Legion T5 Intel® Core™ i7 i7-14700KF 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey based on the first three specs of the first five spec groups.

Lenovo Legion T5. Processor family: Intel® Core™ i7, Processor model: i7-14700KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070 SUPER. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 14 kg. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700KF
Processor cores
20
Processor threads
28
Processor boost frequency
5,6 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5,5 GHz
Efficient-core Max Turbo Frequency
4,3 GHz
Performance-core base frequency
3,4 GHz
Efficient-core base frequency
2,5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Intel® Optane™ Memory module installed
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4070 SUPER
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
2500 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Bluetooth Low Energy (BLE)
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
26 L
Placement supported
Vertical
Product colour *
Grey
Performance
Market positioning
Gaming
Motherboard chipset
Intel B660
Audio chip
Realtek ALC897
Audio system
High Definition Audio
Built-in speaker(s)
No
Password protection
Yes
Password protection type
BIOS, Power on
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system language
English, Italian
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
205 mm
Depth *
396,9 mm
Height *
425,9 mm
Weight *
14 kg
Package width
325 mm
Package depth
502 mm
Package height
580 mm
Package weight
16 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
TV tuner integrated
No
Built-in microphone
No
Warranty period
2 year(s)