location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1P80585
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1P80585
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892100652 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:35:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1TB storage capacity
  • - M.2 PCIe Gen4*4 interface
  • - 2242 form factor
  • - Qualified on selected PC
Warranty: 1 Year
Long product name Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0 :
The long product name of Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 TB PCIe G4x4 2242
More>>>
Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0:
The official description of Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo 1 TB PCIe G4x4 2242 internal SSD is a good choice to upgrade your PC devices. It is qualified on selected PCs

Short summary description Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0:
This short summary of the Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XB1P80585, 1 TB, M.2

Long summary description Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0:
This is an auto-generated long summary of Lenovo 4XB1P80585 internal solid state drive 1 TB M.2 PCI Express 4.0 based on the first three specs of the first five spec groups.

Lenovo 4XB1P80585. SSD capacity: 1 TB, SSD form factor: M.2, Component for: Laptop

Features
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
No
Component for *
Laptop
M.2 SSD size
2242 (22 x 42 mm)
Windows operating systems supported
Windows 11
Certification
BSMI/CE/UKCA/RCM/CB/KC
Weight & dimensions
Width
42 mm
Depth
22 mm
Weight & dimensions
Height
2,38 mm
Weight
3,5 g
Packaging data
Package width
177 mm
Package depth
144 mm
Package height
53 mm
Package weight
100 g
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Operating relative humidity (H-H)
0 - 90%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)