location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2027/73 Compact Blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2027/73 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 21:44:45
The date of the most recent change of this product data-sheet in Icecat.
Philips HR2027/73 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-year guarantee
  • - Break resistant jar
  • - Cord storage
  • - Detachable blade
  • - Dishwasher proof
  • - Filter for clear juice and soy bean milk
  • - Mill
  • - Multiple speeds
  • - Serrated blade
  • - Store jar over base
Long product name Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White :
The long product name of Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Compact Blender
More>>>
Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White:
The official description of Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to make storage simple


The perfect fit for any kitchen
This is the world's most compact full size blender. The large storage jar slots over the base, making it half the size of normal blenders and extremely easy to store. Its performance is equally impressive, with its 5 star blade, 400 W motor

Short summary description Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White:
This short summary of the Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR2027/73, Tabletop blender, 1,75 L, 400 W, Light Blue, White

Long summary description Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White:
This is an auto-generated long summary of Philips HR2027/73 blender 1,75 L Tabletop blender 400 W Light Blue, White based on the first three specs of the first five spec groups.

Philips HR2027/73. Bowl capacity: 1,75 L, Control type: Rotary. Type: Tabletop blender, Product colour: Light Blue, White. Housing material: Polypropylene (PP), Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, Power source: AC, AC input voltage: 220 - 240 V

2-year guarantee
2-year guarantee

Fully guaranteed for 2 years.

Cord storage
Cord storage

Cord storage in the housing for practical storage of your blender in your kitchen.

Detachable blade
Detachable blade

Clean easily and effectively by removing the blade from the jar.

Performance
Bowl capacity *
1,75 L
Control type
Rotary
Mill
Yes
Design
Type *
Tabletop blender
Product colour *
Light Blue, White
Cord storage
Yes
Easy to clean
Yes
Material
Housing material
Polypropylene (PP)
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
400 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz