location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC430/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC430/15 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 12:03:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld garment steamer
  • - 0,6 L
  • - Heating time: 1 min
  • - Variable steam
  • - Auto power off
  • - 950 W
  • - Lilac
More>>>
Short summary description Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac:
This short summary of the Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC430/15, Handheld garment steamer, 0,6 L, 1 min, Lilac, 1,8 m, 1,6 m

Long summary description Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac:
This is an auto-generated long summary of Philips GC430/15 garment steamer Handheld garment steamer 0,6 L 950 W Lilac based on the first three specs of the first five spec groups.

Philips GC430/15. Device type: Handheld garment steamer, Water tank capacity: 0,6 L, Heating time: 1 min. Power: 950 W, AC input voltage: 127 V. Width: 198 mm, Depth: 382 mm, Height: 111 mm

Features
Device type *
Handheld garment steamer
Water tank capacity *
0,6 L
Heating time *
1 min
Variable steam
Yes
Product colour *
Lilac
Cord length
1,8 m
Hose length
1,6 m
Auto power off
Yes
Safe for all fabrics
Yes
Power
Power *
950 W
Power
AC input voltage
127 V
Weight & dimensions
Width
198 mm
Depth
382 mm
Height
111 mm
Weight
1,59 kg
Package width
235 mm
Package depth
415 mm
Package height
150 mm
Package weight
2,14 kg
Packaging content
Protection gloves
Yes