location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G510g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB867A#BEL#BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 6 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 5,9 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm :
The long product name of HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 4500 All-in-One Printer - G510g
More>>>
HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm:
The official description of HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get professional-quality colour for the lowest cost per page compared with in-class inkjet products with this affordable and reliable all-in-one. Streamline the way you work with easy wired networking and the convenience of a 20-page ADF.

Features

Print professional colour for the lowest cost per page compared with in-class inkjet products.
- Make an impact – produce memorable documents, mailers, reports and more for an affordable price.
- Print professional-quality colour for the lowest cost per page compared with in-class inkjet products.
- Get 3x as many black printed pages using high-capacity HP 901XL Black Officejet Ink Cartridges.
- Choose papers with the ColorLok® logo for fast-drying outputs.
- Create marketing materials on-demand – print professional-looking brochures and flyers with borderless printing.

Get 4-in-1 versatility and great value – plus the convenience of built-in Ethernet networking.
- Share HP reliability and performance across multiple computers using built-in Ethernet networking.
- Enjoy the value and convenience of four powerful tools – colour printing, scanning, copying and fax – in one affordable, desktop device.
- Reduce wasted paper with HP Smart Web Printing – only print the content you need – and save energy with an all-in-one that is ENERGY STAR® qualified.
- Connect directly to your computer using the included Hi-speed USB 2.0 port.

Enjoy fast printing and a whole range of productivity-enhancing tools and features.
- Print and copy documents at up to 28 ppm black, 22 ppm colour, or get speeds equivalent to a laser printer with up to 6 ppm black/4 ppm colour.
- Leave multipage documents to fax, scan and copy using the 20-page Automatic Document Feeder.
- Digitise images for use in marketing materials or scan documents direct to email or a network computer.
- Take advantage of business fax features including 33.6 Kbps modem and 100-page memory, and view/archive incoming faxes directly on your PC.

Short summary description HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm:
This short summary of the HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet G510g, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm:
This is an auto-generated long summary of HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm based on the first three specs of the first five spec groups.

HP OfficeJet G510g. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22, 4. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
22, 4
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Print speed (black, best quality, A4)
3 ppm
Print speed (black, best quality, letter)
3 ppm
Print speed (colour, best quality, letter)
1.5 ppm
Print speed (colour, draft quality, letter)
22 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
4,5 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Copy speed (colour, normal, US Letter)
4,5 cpm
Maximum number of copies
90 copies
Copy resolution (black graphics)
600 x 1200
Maximum copy speed (black, A4)
28 cpm
Maximum copy speed (colour, A4)
22 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
2,1
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Standard input capacity for cards
40
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity for envelopes
15
Maximum input capacity for labels
20
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for 10 x 15 cm photographs
40 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
hagaki card, Letter
JIS B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
70 - 280 g/m²
Maximum input capacity for cards
40
Maximum paper trays
1
Paper handling
Paper handling standard/output
20
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
192 MHz
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
17 W
Power consumption (off)
0,4 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5,9 kg
Packaging data
Package weight
7,64 kg
Logistics data
Pallet weight
590 kg
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
70 pc(s)
Other features
Standard input trays
1
Dimensions (WxDxH)
433,5 x 401,5 x 216,7 mm
Acoustic power emissions
7.0 B(A)
Custom media sizes
77 x 102 - 216 x 762 mm
Duty cycle letter size (maximum)
3000 pages per month
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2542 mm
Print quality (colour, best quality)
4800 DPI
Print quality (black, best quality)
600 x 600 DPI
Print margin bottom (A4)
3,3 mm
Print margin left (A4)
3,3 mm
Print margin right (A4)
3,3 mm
Scan file formats
BMP, DOC, JPG, OPF, PNG, RTF, TXT, UNICODE, WPD, XLS, XML
Print head
2
Size (imperial)
43,4 cm (17.1")
Handset
No
Maximum scan area (ADF)
216 x 356 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Print margin top (A4)
3,3 mm
Standard output capacity for transparencies
10 sheets
Image scaling/enlargement range
25 to 400%
Technical features
Letter, legal, executive, cardHP Solution Center; HP Smart Web Printing; HP Update; Shop for HP Supplies
Automatic paper sensor
No
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
475 x 249,9 x 344,9 mm (18.7 x 9.84 x 13.6")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2542,5 mm (48 x 40 x 100.1")
Pallet weight (imperial)
589,7 kg (1300 lbs)
Auto fax reduction supported
Yes
Maximum input capacity (photo paper)
20 sheets
Maximum output capacity for labels
20 sheets
Maximum output capacity for transparencies
25 sheets
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Package weight (imperial)
8,13 kg (17.9 lbs)
Recommended media weight (imperial)
16 - 24 lb
Send to email capability
No
Standard input capacity for legal
100 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
25 sheets
Package dimensions (WxDxH)
475 x 250 x 345 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:27:58
Uk has collected 22 expert reviews for HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-13 01:27:58
The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder is a boon for quickly s...
Good Useful 20-sheet automatic document feeder, fast monochrome A4 print speeds in draft mode...
Bad Slow colour and monochrome printing in regular quality print mode, no memory card ports, single-line screen doesn't display much information...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents -- and if you don't mind mediocre quality draft prints -- the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy and...
75%
techadvisor.co.uk
Updated:
2012-01-13 01:27:58
Product Code: CB867A The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder i...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents - and if you don't mind mediocre quality draft prints - the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy a...
70%
thestar.com.my
Updated:
2016-12-27 23:40:03
The HP Officejet 4500 G510 is a relatively compact AIO printer that gets the job done. The HP Officejet 4500 G510h is an all-in-one printer that comes with all the standard features - print, copy, scan and fax. It has a relatively boxy design with a...
Good Compact size; handy Fast Draft mode; decent print quality.
Bad Photocopying quality below par; slow scanning speed.
Bottom line The HP Officejet 4500 G510h is a compact AIO printer with a decent set of features. UNDER THE HOOD: Refilling ink cartridges is easy. Just open the tray and slot new cartridges in. Print quality was good especially for monochrome text documents. For c...
60%
itreviews.com
Updated:
2018-09-02 17:11:02
The no-frills, compact All-in-One Officejet 4500 Wireless is decidedly worth a second glance for small businesses with low volume print demands centring on documents rather than photographic reproduction. HP - Laserjet 4500 Wireless price Buy HP Laser...
0%
expertreviews.co.uk
Updated:
2018-09-02 17:11:02
HP's new Officejet 4500 Wireless is a business MFP with scanner, copier, fax and wireless networking capabilities. Better yet, it's cheaper than most comparable devices, temptingly priced at just £116. It's simple to set up via either a USB or wireless...
Bottom line With a low price and low running costs, this fully featured MFP is ideal for home office use...
80%
alphr.com
Updated:
2018-09-02 17:11:02
HP's Officejet all-in-ones are designed to bridge the gap between home and the workplace at an affordable price. At £110 exc VAT, the Officejet 4500 undercuts its main rival - the A-Listed Canon Pixma MX870 - by around £25, which is a positive start. I...
Bottom line Good value, but it can't match its Canon rival for speed, quality or features...
67%