location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3033/73
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3033/73 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389002335
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:04:15
The date of the most recent change of this product data-sheet in Icecat.
Test certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 460 m³/h 55 m² 56 dB
  • - Number of speeds: 4 Number of modes: 4
  • - Standby function Automatic mode Night mode
  • - Built-in display
  • - Pre-filter Removable filter
  • - 55 W
  • - Grey, White
More>>>
Short summary description Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White:
This short summary of the Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3033/73, 56 dB, 460 m³/h

Long summary description Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White:
This is an auto-generated long summary of Philips AC3033/73 air purifier 55 m² 56 dB 55 W Grey, White based on the first three specs of the first five spec groups.

Philips AC3033/73. Noise level: 56 dB, Air purify rate: 460 m³/h

Features
Air purify rate *
460 m³/h
Suitable for room area up to *
55 m²
Noise level *
56 dB
Number of speeds *
4
Smartphone remote support
Yes
Voice control
Yes
Applications support
Yes
Works with Amazon Alexa
Yes
Works with Google Home
Yes
Noise level (low speed)
15 dB
Noise level (high speed)
56 dB
Number of modes
4
Standby function
Yes
PM2.5 sensor
Yes
Air quality sensor(s)
Yes
Air particle sensor
Yes
Gas sensor
Yes
Air quality indicator (AQI)
Yes
Cord length
1,8 m
Remotely operated
Yes
Automatic mode
Yes
Night mode
Yes
Design
Product colour *
Grey, White
Control type
Touch
Built-in display *
Yes
Filtering
Pre-filter
Yes
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Removable filter
Yes
Filter cleaning indicator
Yes
Filter replacement required
Yes
Filtering capability
Allergens, Animal hair, Bacteria, Dust mites, Fine dust, Pollen, Viruses
Filters out viruses
99,9%
Filters out dust/pollen
99,97%
Recommended HEPA lifetime
36 month(s)
Power
Power consumption (max) *
55 W
Power consumption (standby)
2 W
AC input voltage
230 V
Weight & dimensions
Width
290 mm
Depth
290 mm
Height
645 mm
Weight
6,8 kg